EN
  • EN
  • DE

PI3EQX12908AZFEX

Part No PI3EQX12908AZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 12GBPS 8CHAN 54TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 12Gbps
Number of Channels 8
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 54-WFQFN Exposed Pad
Supplier Device Package 54-TQFN (10x5.5)
Base Product Number PI3EQX12908
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847379-PI3EQX12908AZFEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX12908AZFEX CAD Model

Description

Introducing the PI3EQX12908AZFEX from Diodes Incorporated

The PI3EQX12908AZFEX is a state-of-the-art signal conditioning and retiming repeater designed by Diodes Incorporated, tailored for next-generation high-speed interfaces. This cutting-edge product is a perfect solution for applications that demand enhanced signal integrity and performance at high data rates, particularly in the realm of computing, consumer electronics, and networking infrastructure.

Key Features:

  • Advanced Signal Conditioning: The PI3EQX12908AZFEX employs sophisticated techniques to clean, condition, and restore signals, ensuring optimal performance over extended cable lengths and through connectors that may introduce signal degradation.
  • High-Speed Data Rates: This device supports data rates up to 8 Gbps per channel, making it well-suited for applications like USB 3.1, SATA 3.0, and PCIe 3.0, among others.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3EQX12908AZFEX minimizes power consumption, which is crucial for battery-operated devices and eco-friendly technology solutions.
  • Integrated Retiming: The built-in retiming function ensures that the data signals are not only conditioned but also retimed, which helps to maintain signal integrity across long PCB traces or cables.
  • Adaptive Equalization: Adaptive equalization technology allows the device to dynamically adjust to varying cable lengths and signal conditions, providing consistent performance without the need for manual tuning.

Applications:

The versatility of the PI3EQX12908AZFEX makes it an ideal choice for a wide array of high-speed data applications. It is particularly useful in:

  • Desktop and Laptop Computers
  • High-Performance Workstations and Servers
  • Docking Stations
  • Data Storage and Transfer Devices
  • Networking Equipment and Routers

Quality and Reliability:

Diodes Incorporated is known for their commitment to quality, and the PI3EQX12908AZFEX is no exception. It is built to meet the rigorous standards required for high-speed signal processing, ensuring reliability and performance. Whether you're designing a new system or upgrading an existing one, the PI3EQX12908AZFEX offers a robust solution for your high-speed interface needs.

With its combination of advanced features and reliable performance, the PI3EQX12908AZFEX from Diodes Incorporated is the go-to choice for engineers and designers looking to enhance their systems with superior signal conditioning and retiming capabilities.

You May Also Be Interested in

Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6310 $58.5240
9+ $12.0049 $108.0441
13+ $11.6298 $151.1874
18+ $11.2546 $202.5828
23+ $10.8795 $250.2285
31+ $9.7540 $302.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess