EN
  • EN
  • DE

PI3EQX1004ZHEX+FHX

Part No PI3EQX1004ZHEX+FHX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB3 EQX V-QFN3590-42 T&R 3.5K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Reel - TR
Operating Temperature Range 125°C (TJ)
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI3EQX1004
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930406-PI3EQX1004ZHEX+FHX
Ultra Librarian 3D Model Ultra Librarian PI3EQX1004ZHEX+FHX CAD Model

Description

Product Overview: PI3EQX1004ZHEX+FHX from Diodes Incorporated

The PI3EQX1004ZHEX+FHX is a cutting-edge signal conditioning product designed and manufactured by Diodes Incorporated, a leading global provider of high-performance semiconductor solutions. This device is a high-speed, 4-lane, 10.3125 Gbps ReDriver with equalization, making it an ideal solution for enhancing signal integrity in applications where extended cable length or long PCB traces can degrade high-speed signals.

With its advanced features, the PI3EQX1004ZHEX+FHX is engineered to provide an optimal balance between signal conditioning and power efficiency. It supports a wide range of high-speed data protocols, including USB 3.2 Gen 1, SATA 6 Gbps, and PCIe 3.0, making it highly versatile for various applications in computing, consumer electronics, and data communication industries.

The device is equipped with programmable equalization, swing, and flat gain to optimize performance over a variety of physical mediums by reducing inter-symbol interference. Its built-in signal integrity enhancement capabilities ensure reliable data transmission even at high speeds and over long distances. Additionally, the PI3EQX1004ZHEX+FHX features low power consumption and comes in a space-saving package, making it suitable for compact system designs.

Key Features:

  • 4 differential channels with 10.3125 Gbps bandwidth per channel
  • Programmable equalization and output swing
  • Supports PCIe 3.0, USB 3.2 Gen 1, and SATA 6 Gbps interfaces
  • Automatic LFPS (Low Frequency Periodic Signaling) detection and configuration
  • Adaptive CTLE (Continuous-Time Linear Equalization) for optimal signal integrity
  • Low power consumption for energy-efficient designs
  • Small form factor for space-constrained applications

The PI3EQX1004ZHEX+FHX ReDriver is an essential component for system designers looking to enhance the performance of high-speed data interfaces. Its robust feature set and design flexibility ensure that it can meet the rigorous demands of modern electronic systems. Diodes Incorporated's commitment to quality and performance is evident in this product, making it a reliable choice for your signal conditioning needs.

You May Also Be Interested in

Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess