EN
  • EN
  • DE

PI3DBS16213ZLEX

Part No PI3DBS16213ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH W-QFN2545-30 / USB Switch IC 2 Channel 30-TQFN (2.5x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Applications USB
Switch Circuit SP3T
Number of Channels 2
Voltage - Supply, Single (V+) 3.3V
-3db Bandwidth 12GHz
Features Bi-Directional, USB 3.0, USB 3.1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 30-WFQFN Exposed Pad
Supplier Device Package 30-TQFN (2.5x4.5)
Base Product Number PI3DBS16213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI3DBS16213ZLEX-ND,PI3DBS16213ZLEXDICT,PI3DBS16213ZLEXDIDKR,PI3DBS16213ZLEXDITR
Standard Package 3,500
Win Source Part Number 996954-PI3DBS16213ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS16213ZLEX CAD Model

Description

Product Overview: PI3DBS16213ZLEX from Diodes Incorporated

The PI3DBS16213ZLEX is a high-performance, PCI Express 3.0 (8Gbps) switch from Diodes Incorporated, designed to meet the needs of the latest high-speed data transfer and signal integrity requirements. This product is an ideal solution for applications requiring the switching of high-speed differential signals with minimal signal degradation.

Key Features

  • High-Speed Performance: Supports PCI Express 3.0 with data rates up to 8Gbps, ensuring compatibility with fast data transfer standards.
  • Low Crosstalk: Engineered for minimal crosstalk, which is essential for maintaining signal quality in high-speed data and communication applications.
  • Low Insertion Loss: Features low insertion loss that enhances the signal integrity and extends the reach of high-speed interfaces.
  • Flexible Switching: Provides four differential channels, each capable of switching two differential signals to one of two locations, offering flexibility in signal routing.
  • Wide Operating Temperature Range: Operates reliably over an extensive temperature range, making it suitable for industrial and automotive applications.
  • Energy Efficient: Incorporates power-saving features that reduce power consumption, contributing to energy-efficient system designs.

Applications

Due to its high-speed capabilities and robust design, the PI3DBS16213ZLEX is well-suited for a variety of applications, including:

  • High-speed data servers and storage
  • Data center networking equipment
  • High-performance computing
  • Signal integrity demanding applications in consumer electronics
  • Automotive infotainment and driver assistance systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3DBS16213ZLEX is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and functionality in demanding environments. Whether for commercial or industrial applications, this switch is designed to perform consistently, providing the reliability that designers and engineers require for their high-speed data and communication solutions.

With its combination of performance, flexibility, and quality, the PI3DBS16213ZLEX from Diodes Incorporated stands out as a superior choice for any application requiring efficient and reliable high-speed signal switching.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2084 $50.5008
29+ $3.4530 $100.1370
45+ $3.3451 $150.5295
62+ $3.2372 $200.7064
80+ $3.1293 $250.3440
107+ $2.8056 $300.1992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess