EN
  • EN
  • DE
  • IT

MAX1576ETG+TG104

Part No MAX1576ETG+TG104
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701649-MAX1576ETG+TG104
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1576ETG+TG104 CAD Model

Description

The MAX1576ETG+TG104 from Maxim Integrated is a high-performance power management integrated circuit (PMIC) designed for space-constrained and power-sensitive applications. This advanced IC features a dual-output, step-down controller with integrated MOSFETs, which makes it an ideal solution for powering CPUs, GPUs, and other system-on-chip devices that require tightly regulated power supply.

The device operates over a wide input voltage range from 2.6V to 5.5V, making it versatile for various applications, from battery-powered devices to systems powered by 5V rails. The MAX1576ETG+TG104 provides two adjustable output voltages that can be set as low as 0.8V with a high accuracy of ±1%, ensuring reliable operation for sensitive digital circuits that demand precise voltage levels.

One of the key features of this PMIC is its high-frequency operation at 2MHz, which allows the use of small, low-profile inductors and capacitors. This results in a compact power supply design, freeing up valuable board space for other critical components. Additionally, the MAX1576ETG+TG104 integrates a variety of protection features, including overtemperature, undervoltage lockout, and overcurrent protection, which safeguard the IC and the powered device from potential damage.

To enhance power efficiency, the MAX1576ETG+TG104 employs a pulse-frequency modulation (PFM) mode for light-load conditions, which reduces switching losses and improves battery life in portable applications. For noise-sensitive applications, the IC also offers a fixed-frequency pulse-width modulation (PWM) mode that maintains a constant frequency regardless of load and input voltage conditions.

The MAX1576ETG+TG104 comes in a thermally efficient, 24-pin thin QFN package with exposed pad, which helps in heat dissipation and ensures stable operation even under high power loads. Whether it's for mobile phones, PDAs, wireless devices, or portable media players, the MAX1576ETG+TG104 is engineered to meet the stringent requirements of modern electronic devices.

With its combination of integration, efficiency, and protection features, the MAX1576ETG+TG104 stands out as a robust power management solution for designers looking to optimize their power supply designs in terms of performance and form factor.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9210 $58.4200
49+ $2.3966 $117.4334
75+ $2.3216 $174.1200
103+ $2.2465 $231.3895
133+ $2.1714 $288.7962
178+ $1.9473 $346.6194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess