EN
  • EN
  • DE

PI3B3126QE-2017

Part No PI3B3126QE-2017
Manufacturer Diodes Incorporated
Catalog OEM Parts (O - R)
Description Bus Switch 3V QSOP-16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084750-PI3B3126QE-2017
Categories OEM Parts(O-R)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI3B3126QE-2017 CAD Model

Description

Diodes Incorporated PI3B3126QE-2017 Product Overview

The PI3B3126QE-2017 from Diodes Incorporated is a high-performance, 5V, 2-bit bus switch designed with the modern electronics enthusiast and professional in mind. This device, housed in a compact QSOP-16 package, offers a combination of low power consumption and high-speed operation, making it an ideal choice for a variety of applications that require efficient data switching and signal management.

With its bi-directional switching capabilities, the PI3B3126QE-2017 can be used to replace mechanical relays and other traditional switching components in a circuit. This results in a significant reduction in board space and power consumption, while also improving overall system reliability. The device's 5-ohm switch connection between two ports minimizes on-state resistance, thereby allowing for faster signal propagation and reduced signal distortion.

Key features of the PI3B3126QE-2017 include:

  • Low On-Resistance: With a typical on-resistance of just 5 ohms, the switch provides a low-loss path for signals, ensuring minimal attenuation and preserving signal integrity.
  • High Bandwidth: The switch is designed to support high-speed data lines, with bandwidth capabilities that make it suitable for a wide range of applications, including networking, computing, and telecommunications.
  • 5V Tolerant: The device is 5V tolerant, enabling it to be used in mixed-voltage environments without the need for level shifting or additional components.
  • Low Power Consumption: The PI3B3126QE-2017 is optimized for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • Industrial Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Whether it's for signal routing, data multiplexing, or hot-swapping applications, the PI3B3126QE-2017 is designed to meet the stringent demands of today's high-speed digital systems. Its versatility and performance make it a top choice for designers looking to create efficient, reliable, and compact electronic solutions.

For detailed specifications, application notes, and additional resources, interested parties can visit the Diodes Incorporated website or contact their local sales representative for more information on the PI3B3126QE-2017.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,538 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess