EN
  • EN
  • DE

PI3A114-AZLEX

Part No PI3A114-AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 4:1 250MHZ 10QFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - Switch IC Channel 10-TQFN (1.3x1.6)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-WFQFN
Case / Package 10-TQFN (1.3x1.6)
Family Name PI3A114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3A114-AZLEXDIDKR, PI3A114-AZLEXDITR, PI3A114-AZLEX-ND, PI3A114-AZLEXDICT
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889074-PI3A114-AZLEX
Ultra Librarian 3D Model Ultra Librarian PI3A114-AZLEX CAD Model

Description

The PI3A114-AZLEX from Diodes Incorporated is a state-of-the-art analog switch designed to deliver high performance and reliability for a wide range of applications. This versatile component is a part of the precision-engineered PI3A series, known for its exceptional signal integrity and low power consumption.

Key Features

  • Single Supply Operation: The PI3A114-AZLEX operates on a single power supply, ranging from 2.3V to 4.3V, making it suitable for battery-operated devices and portable electronics.
  • Low On-Resistance: With an on-resistance (RON) as low as 0.5Ω typical at 2.7V, this switch ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity in analog and digital applications.
  • Wide Bandwidth: The device boasts a wide bandwidth, which facilitates the transmission of high-speed signals without significant attenuation, making it ideal for audio, video, and data applications.
  • High Current Handling: Capable of handling continuous current up to 300mA, the PI3A114-AZLEX can be used in applications that require switching of moderate loads.
  • Break-Before-Make Switching: This feature ensures that there is no momentary short circuit when switching from one channel to another, enhancing the reliability of the system.

Applications

The PI3A114-AZLEX is suitable for a variety of applications, including:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Portable electronics
  • Computer peripherals

Quality and Environmental Compliance

Diodes Incorporated ensures that the PI3A114-AZLEX meets rigorous quality standards. The product is compliant with RoHS directives, indicating that it is free from hazardous substances. Additionally, it is designed to meet or exceed industry standards for performance and reliability.

Conclusion

In conclusion, the PI3A114-AZLEX from Diodes Incorporated stands out as a high-quality analog switch that offers low on-resistance, high bandwidth, and reliable performance. Its versatility and compliance with environmental standards make it an excellent choice for designers and engineers looking for a dependable switching solution.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0886 $50.1264
59+ $1.7137 $101.1083
91+ $1.6602 $151.0782
125+ $1.6066 $200.8250
161+ $1.5531 $250.0491
216+ $1.3924 $300.7584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess