EN
  • EN
  • DE

PI2PCIE212ZHEX

Part No PI2PCIE212ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC PCI-E MUX/DEMUX 2X1 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 2
Single Supply Voltage (V+) 1.5 V to 2 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN-EP (3.5x5.5)
Win Source Part Number 061505-PI2PCIE212ZHEX
Family Name PI2PCIE212
Introduction Date December 17, 2004
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2PCIE212ZHEX CAD Model

Description

Introducing the PI2PCIE212ZHEX from Diodes Incorporated

The PI2PCIE212ZHEX is a high-performance, cutting-edge product designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This innovative product is a testament to the company's commitment to delivering quality and reliability in its components, catering to the ever-evolving needs of the technology industry.

Key Features

  • PCI Express 2.0 Signal Switch: The PI2PCIE212ZHEX is specifically designed to facilitate the switching of PCI Express 2.0 signals, ensuring seamless and efficient data transfer between multiple endpoints.
  • High Bandwidth: With the capability to support high-speed data rates, this product is ideal for applications that require rapid data processing and transfer.
  • Low Power Consumption: Energy efficiency is at the core of the PI2PCIE212ZHEX design, minimizing power consumption without compromising on performance.
  • Advanced Signal Integrity: The product is engineered to maintain signal integrity, even at high speeds, ensuring reliable performance and reducing the risk of data errors.
  • Compact Form Factor: Its small package size makes it suitable for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The PI2PCIE212ZHEX is versatile and can be used in a variety of applications, including:

  • Desktop and Laptop PCs
  • Server Systems
  • Networking Equipment
  • Embedded Systems
  • Data Storage Devices

Quality and Reliability

Diodes Incorporated is known for its stringent quality control processes, and the PI2PCIE212ZHEX is no exception. It undergoes thorough testing to ensure it meets the highest standards of quality and reliability that customers have come to expect from Diodes Incorporated.

Conclusion

Whether you are designing a high-speed computing system, developing advanced networking hardware, or integrating PCIe capabilities into compact embedded devices, the PI2PCIE212ZHEX from Diodes Incorporated offers the performance, efficiency, and reliability required to keep your systems at the forefront of technology. Trust Diodes Incorporated to provide the components you need to power the next generation of electronic innovations.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5107 $60.4280
95+ $1.2393 $117.7335
145+ $1.2012 $174.1740
200+ $1.1619 $232.3800
260+ $1.1238 $292.1880
345+ $1.0072 $347.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess