EN
  • EN
  • DE

PI2EQX8804ANJE

Part No PI2EQX8804ANJE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 4CH 100LBGA / 8 Gbps 4 Lane PCIe ReDriver I2C Interface 100-Pin LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series PCI Express(PCIe), ReDriver
Packaging Tray
Part Status Obsolete(EOL)
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Maximum) 8Gbps
Number of Channels 4
Operating Supply Voltage 1.5V
Package 100-LBGA
Manufacturer Package 100-LBGA (11x11)
Win Source Part Number 791780-PI2EQX8804ANJE
Popularity Medium
Supply and Demand Status Limited
Family Name PI2EQX8804ANJE
Introduction Date March 22, 2012
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI2EQX8804ANJE CAD Model

Description

Introducing the PI2EQX8804ANJE from Diodes Incorporated

The PI2EQX8804ANJE is a cutting-edge product from Diodes Incorporated that stands out in the realm of high-speed signal conditioning and switching. This innovative device is designed to cater to the demanding requirements of modern data transmission systems. It is an ideal solution for applications that require the enhancement of signal integrity in high-speed I/O ports.

Key Features

  • High-Speed Performance: The PI2EQX8804ANJE is built to support extremely high data rates, making it suitable for the latest generation of communication protocols.
  • Signal Conditioning: It includes advanced signal conditioning features that help in improving the integrity of the signal by reducing jitter and compensating for losses, ensuring reliable data transmission over various mediums.
  • Low Power Consumption: Despite its powerful performance, the device is engineered to be energy-efficient, minimizing power consumption and heat generation, which is crucial for maintaining system stability.
  • Compact Form Factor: The compact package allows for easy integration into system designs where space is at a premium, without compromising on functionality or performance.

Applications

The PI2EQX8804ANJE is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Data center infrastructure
  • High-speed networking equipment
  • Server and storage systems
  • Telecommunications
  • Consumer electronics

Technical Specifications

At the core of the PI2EQX8804ANJE's technical prowess are features such as:

  • Support for high-speed signal conditioning
  • Enhanced signal integrity for robust data transmission
  • Compatibility with various high-speed interfaces
  • Energy-efficient operation for sustainable performance

Diodes Incorporated's PI2EQX8804ANJE is a testament to the company's dedication to innovation and quality. It provides designers with a reliable and high-performance solution for their high-speed signal conditioning needs. With its combination of speed, efficiency, and compactness, it is set to become a staple in the design of advanced electronic systems.

For more information about the PI2EQX8804ANJE, including detailed technical specifications, application notes, and support resources, visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess