EN
  • EN
  • DE

PI2EQX5984ZLEX

Part No PI2EQX5984ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 5GBPS 4-LANE 72TQFN  /  Buffer, ReDriver 8 Channel 5Gbps 72-TQFN (11x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications I2C
Data Rate (Max) 5Gbps
Number of Channels 8
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 1.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 72-WFQFN Exposed Pad
Supplier Device Package 72-TQFN (11x5)
Base Product Number PI2EQX5984
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1218923-PI2EQX5984ZLEX
Ultra Librarian 3D Model Ultra Librarian PI2EQX5984ZLEX CAD Model

Description

Diodes Incorporated PI2EQX5984ZLEX Product Overview

The PI2EQX5984ZLEX from Diodes Incorporated is a high-performance, PCIe Gen2 packet switch designed to meet the demanding requirements of modern data communication systems. This advanced product offers a rich set of features that make it an ideal solution for a variety of applications, including data center, server, and high-performance computing environments.

Key Features

  • PCIe Gen2 Compliant: The PI2EQX5984ZLEX is fully compliant with the PCI Express Base Specification Revision 2.0, ensuring compatibility and high performance for PCIe Gen2 systems.
  • High-Speed Data Transfer: With support for data transfer rates up to 5.0 Gbps per lane, this packet switch is capable of handling the high bandwidth requirements of modern applications.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2EQX5984ZLEX maintains a low power profile, which is critical for reducing operational costs and thermal footprint in dense server environments.
  • Advanced Port Configuration: It offers flexible port configurations, enabling system designers to optimize the connectivity based on their specific requirements.
  • Quality of Service (QoS): Integrated QoS features allow for prioritization of traffic, ensuring that critical data is transmitted with minimal latency.

Applications

  • Data Centers
  • Enterprise Servers
  • High-Performance Computing
  • Storage Systems
  • Networking Equipment

Technical Specifications

The PI2EQX5984ZLEX is designed in a compact, lead-free package that is RoHS compliant, making it suitable for environmentally conscious applications. It operates over a wide temperature range, ensuring reliability and performance even under varying environmental conditions.

Reliability and Support

Diodes Incorporated is known for its commitment to quality and reliability. The PI2EQX5984ZLEX is backed by rigorous testing and validation to meet the high standards expected by industry professionals. Additionally, customers can access comprehensive technical support and documentation, making integration and troubleshooting a smoother process.

With its combination of performance, flexibility, and quality, the PI2EQX5984ZLEX from Diodes Incorporated stands out as a superior choice for system architects seeking to enhance the capabilities of their PCIe Gen2 solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,081 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess