EN
  • EN
  • DE

PI2EQX5964ZFEX

Part No PI2EQX5964ZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 4CH 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Maximum) 5Gbps
Number of Channels 4
Delay Time 750ps
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage (V) 1.2V
Supply Current 800mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (11x5)
Family Part Number PI2EQX5964
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 755610-PI2EQX5964ZFEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI2EQX5964ZFEX CAD Model

Description

The PI2EQX5964ZFEX is a cutting-edge signal conditioning ReDriver designed by Diodes Incorporated to enhance signal integrity for high-speed interfaces. This advanced semiconductor device is specifically engineered for applications that demand improved signal quality and extended reach in communication channels.

With the rapid advancement in technology, data rates continue to soar, necessitating the need for components that can operate at these elevated speeds while maintaining signal integrity. The PI2EQX5964ZFEX is built to meet these challenges, offering robust signal conditioning capabilities for interfaces such as USB, PCIe, SATA, and other high-speed serial communication protocols.

This ReDriver is equipped with programmable equalization, swing, and flat gain to optimize performance over a variety of physical mediums. It is designed to function with a minimal number of external components, simplifying the design and reducing the overall solution footprint. This makes the PI2EQX5964ZFEX an ideal solution for space-constrained applications such as laptops, desktops, servers, and networking equipment.

The device supports a wide range of data rates, ensuring compatibility with current and future high-speed interface standards. Its low power consumption is a critical feature for power-sensitive applications, contributing to overall system power efficiency. Additionally, the PI2EQX5964ZFEX offers advanced features such as automatic receiver detection and adaptive equalization, which enable it to provide optimal signal conditioning dynamically based on the channel conditions.

Integration with existing designs is straightforward, thanks to the ReDriver's industry-standard package and pin configuration. Diodes Incorporated has also ensured that the PI2EQX5964ZFEX complies with relevant industry specifications and standards, providing designers with confidence in the interoperability and reliability of their systems.

In summary, the PI2EQX5964ZFEX from Diodes Incorporated is a highly versatile and efficient solution for overcoming signal integrity challenges in high-speed data communication. Its advanced features and ease of integration make it an essential component for designers looking to enhance the performance of their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
Lowest to $2.6898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,955 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess