EN
  • EN
  • DE

PI2EQX5864CZFEX

Part No PI2EQX5864CZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 4CH 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 4 Channel 5Gbps 56-TQFN (11x5)
Manufacturer Diodes Incorporated
Series PCI Express®(PCIe), ReDriver™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 56-WFQFN Exposed Pad
Case / Package 56-TQFN (11x5)
Family Name PI2EQX5864
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930372-PI2EQX5864CZFEX
Ultra Librarian 3D Model Ultra Librarian PI2EQX5864CZFEX CAD Model

Description

The PI2EQX5864CZFEX is a high-performance, low-power signal conditioning ReDriver from Diodes Incorporated, designed to enhance the signal quality of high-speed interfaces. This product is an ideal solution for applications that require the extension of PCB trace lengths, the improvement of signal integrity, or the need to drive signals through cables.

Key Features

  • Interface Compatibility: Supports various high-speed serial interfaces such as USB, PCIe, SATA, and others, ensuring broad application usage.
  • Signal Conditioning: Employs advanced equalization, amplification, and de-emphasis techniques to combat signal degradation over long distances or through noisy environments.
  • Programmable Settings: Offers configurable settings to optimize performance for specific applications and trace or cable characteristics.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2EQX5864CZFEX minimizes power usage, making it suitable for power-sensitive applications.
  • Data Rate: Supports high data rates, ensuring compatibility with fast communication protocols and future-proofing for evolving standards.
  • Form Factor: Available in a compact package, allowing for easy integration into space-constrained designs.

Applications

The versatility of the PI2EQX5864CZFEX makes it suitable for a wide range of applications. It is commonly used in:

  • Consumer electronics, such as laptops and desktops, for extending the range of USB ports or improving signal integrity for high-speed internal connections.
  • Data center and enterprise storage solutions, where maintaining signal integrity over long PCB traces or cables is critical for reliable high-speed data transfers.
  • Networking equipment, including switches and routers, to ensure optimal signal quality for backplane and port-to-port communications.

Conclusion

The PI2EQX5864CZFEX from Diodes Incorporated is a robust signal conditioning solution that addresses the challenges of maintaining signal integrity in high-speed digital communications. Its programmable features, compatibility with multiple interfaces, and low-power operation make it a versatile choice for designers looking to enhance system performance and reliability.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7685 $58.1385
51+ $2.2719 $115.8669
79+ $2.2003 $173.8237
109+ $2.1298 $232.1482
141+ $2.0582 $290.2062
188+ $1.8457 $346.9916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess