EN
  • EN
  • DE

PI1EQX512AXUAEX

Part No PI1EQX512AXUAEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 18QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buffer, ReDriver 2 Channel 5Gbps 18-X2QFN (2x2)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 18-XFQFN Exposed Pad
Case / Package 18-X2QFN (2x2)
Family Name PI1EQX512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI1EQX512AXUAEXTR, PI1EQX512AXUAEXCT, PI1EQX512AXUAEXDI, PI1EQX512AXUAEXDKR
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889055-PI1EQX512AXUAEX
Ultra Librarian 3D Model Ultra Librarian PI1EQX512AXUAEX CAD Model

Description

Product Overview: PI1EQX512AXUAEX from Diodes Incorporated

The PI1EQX512AXUAEX is a high-performance, PCIe 5.0 redriver from Diodes Incorporated, designed to enhance signal integrity and extend the reach of high-speed interconnects within computing, storage, and networking applications. This innovative product is tailored for systems that demand robust data transfer capabilities, ensuring that signal degradation over long PCB traces and cables is minimized.

Key Features

  • PCIe 5.0 Support: Compliant with the latest PCIe 5.0 specifications, the PI1EQX512AXUAEX is capable of handling data rates up to 32 GT/s, making it suitable for the newest generation of high-speed interfaces.
  • Advanced Signal Conditioning: It includes advanced signal conditioning features, such as programmable equalization, output swing, and flat gain, to optimize performance over various physical mediums.
  • Enhanced Performance: With its built-in decision feedback equalization (DFE) and feed-forward equalization (FFE), the device ensures peak performance even in environments with significant cross-talk and signal loss.
  • Low Power Consumption: This redriver is engineered for efficiency, featuring low power consumption that helps to reduce the thermal footprint and overall energy usage of the system.
  • Flexible Integration: The PI1EQX512AXUAEX comes in a compact, surface-mount package, which allows for easy integration into a variety of system form factors.
  • Reliability: Diodes Incorporated is known for its commitment to quality and reliability, and this product is no exception, undergoing rigorous testing to ensure its performance under various conditions.

Applications

The PI1EQX512AXUAEX is ideal for use in a range of applications where high-speed data transfer is critical. These include:

  • Data center and enterprise servers
  • High-performance computing (HPC) systems
  • Networking equipment such as routers and switches
  • Storage arrays and solid-state drives (SSDs)
  • Workstations and desktop PCs

With its advanced capabilities and adherence to the latest PCIe standards, the PI1EQX512AXUAEX from Diodes Incorporated stands out as a superior solution for enhancing PCIe signal integrity and extending the reach of high-speed signals in cutting-edge electronic systems.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2405 $62.0250
115+ $1.0187 $117.1505
180+ $0.9864 $177.5520
245+ $0.9552 $234.0240
315+ $0.9228 $290.6820
420+ $0.8270 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess