EN
  • EN
  • DE

DEMOBOARDTLD2314ELTOBO1

Part No DEMOBOARDTLD2314ELTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR TLD2314EL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 60mA
Outputs and Type 3 Non-Isolated Outputs
Voltage - Output 40V
Voltage - Input 5.5V ~ 40V
Contents Board(s)
Utilized IC / Part TLD2314EL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571510-DEMOBOARDTLD2314ELTOBO1
Ultra Librarian 3D Model Ultra Librarian DEMOBOARDTLD2314ELTOBO1 CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LM3405A
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MIC2870
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3235A
Need more? Email Us
Texas Instruments
LP5562 - Dimmable LED Driver Evaluation Board
Need more? Email Us
Infineon Technologies
TLD5099EP - 1 Non-Isolated Output Dimmable LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LP55231
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3729
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3237
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess