EN
  • EN
  • DE

WIP252010P-4R7ML

Part No WIP252010P-4R7ML
Manufacturer Inpaq
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Inpaq
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842276-WIP252010P-4R7ML
Ultra Librarian 3D Model Ultra Librarian WIP252010P-4R7ML CAD Model

Description

The Inpaq WIP252010P-4R7ML is a wire-wound power inductor designed for a wide range of power management applications. This inductor features a compact 2520 (2.5mm x 2.0mm) footprint and a low profile, making it suitable for space-constrained applications. It offers excellent current handling capability and low DC resistance, contributing to efficient power conversion.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Point-of-Load (POL) Regulators
  • Smartphones
  • Tablets
  • Wearable Devices

Features:

  • Compact Size: 2520 (2.5mm x 2.0mm) footprint for space-constrained applications.
  • Low Profile: Minimizes component height for slim designs.
  • Wire-Wound Construction: Provides excellent current handling capability.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Allows for stable inductance under high current conditions.
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits:

  • Space Saving: Compact size and low profile enable miniaturization of electronic devices.
  • High Efficiency: Low DCR minimizes power losses, improving overall system efficiency.
  • Stable Performance: High saturation current ensures stable inductance under high current conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system reliability.
  • Wide Operating Temperature Range: Ensures reliable performance in a variety of environments.
  • Easy to Integrate: Surface mount design simplifies assembly and integration.
  • Cost-Effective Solution: Provides a high-performance inductor at a competitive price.

Additional Details:

The Inpaq WIP252010P-4R7ML has an inductance value of 4.7 μH. It is designed to meet stringent regulatory requirements and is suitable for use in a wide range of power management applications. The inductor is available in tape and reel packaging for automated assembly. The shielded construction helps to reduce electromagnetic interference, making it suitable for use in sensitive electronic devices.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2,440+ $0.0205 $50.0200
5,955+ $0.0168 $100.0440
9,205+ $0.0163 $150.0415
12,660+ $0.0158 $200.0280
16,450+ $0.0152 $250.0400
21,900+ $0.0137 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,175 pieces
MOQ: 2440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess