The S29AL032D70TAI00 is a 32-Mbit (4 M x 8-bit or 2 M x 16-bit) CMOS 3.0 Volt-only, simultaneous operation Flash memory device. Manufactured by Spansion, this device is designed for high-performance, low-power applications requiring fast read access times and reliable data storage.
Applications:
- Embedded systems
- Networking equipment
- Industrial control systems
- Automotive applications (e.g., dashboard and infotainment systems)
- Consumer electronics (e.g., digital cameras, MP3 players)
Features:
- Simultaneous Read/Write Operations: Allows for concurrent read and write operations, improving system performance.
- 3.0 Volt-only Operation: Simplifies system power requirements and reduces power consumption.
- Sector Architecture: Uniform sector architecture allows for flexible memory partitioning.
- Fast Read Access Time: Provides quick data retrieval for responsive system performance. (70ns access time)
- High Endurance: Offers high program/erase cycle endurance, ensuring data reliability.
- Data Retention: Long-term data retention ensures data integrity even in the absence of power.
- Automated Write Operations: Simplifies the write process and reduces system overhead.
- Security Features: Includes security features to protect data from unauthorized access.
- Advanced Packaging: Available in various packaging options for flexible integration into different system designs.
Benefits:
- Improved System Performance: Simultaneous read/write operations and fast read access times enhance overall system performance.
- Reduced Power Consumption: 3.0 Volt-only operation minimizes power consumption, extending battery life in portable devices.
- Flexible Memory Partitioning: Uniform sector architecture enables flexible memory partitioning to suit specific application requirements.
- Enhanced Data Reliability: High endurance and long-term data retention ensure reliable data storage.
- Simplified System Design: Automated write operations and advanced packaging options simplify system design and integration.
- Data Security: Security features protect sensitive data from unauthorized access.
Additional Details:
The S29AL032D70TAI00 is available in various temperature ranges, allowing for operation in diverse environments. The device supports common flash interface (CFI), enabling easy integration with different microcontrollers and processors. Its high performance and reliability make it suitable for demanding applications requiring non-volatile memory.