Diodes Incorporated MMBZ27VCLQ-7-F Zener TVS
The MMBZ27VCLQ-7-F from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This component is particularly well-suited for applications where space is at a premium and high surge capability is required.
As a bidirectional Zener TVS, the MMBZ27VCLQ-7-F is capable of clamping voltage spikes on both positive and negative swings, ensuring the protection of downstream circuits from voltage transients induced by inductive load switching and lightning. The device is designed to operate with a working voltage of 27V and can dissipate ESD strikes of ±20kV in air and ±12kV in contact, as per the IEC 61000-4-2 standard, making it ideal for safeguarding high-speed ports and sensitive digital or analog input circuits against electrostatic discharges.
The MMBZ27VCLQ-7-F comes in a small SOT-23 package, which is highly effective for saving PCB space and is also RoHS compliant. The low package height makes it suitable for slim designs, and its lead-free finish caters to environmentally conscious manufacturing processes.
Key features of the MMBZ27VCLQ-7-F include:
- Working voltage: 27V
- Peak pulse power: 40W @ 10/1000μs waveform
- ESD protection: ±20kV (air), ±12kV (contact)
- Low leakage current
- Fast response time
- Operating temperature range: -55°C to +150°C
- Compact SOT-23 package
- RoHS compliant and lead-free
This component is a reliable choice for protecting a wide range of applications, including mobile phones, portable devices, computer interfaces, and network systems. Its ability to quickly clamp transient overvoltages and dissipate large amounts of power makes it a valuable asset in protecting sensitive circuits against damage and operational disruptions caused by electrical transients.
The MMBZ27VCLQ-7-F is a testament to Diodes Incorporated's commitment to providing high-quality protection solutions that meet the stringent requirements of modern electronic devices. Whether you are designing consumer electronics, industrial controls, or automotive systems, this TVS diode is engineered to safeguard your products against the unpredictable nature of electrical transients.