EN
  • EN
  • DE

1812B104K501NT

Part No 1812B104K501NT
Manufacturer Knowles Novacap
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 2KV X7R 1812
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Knowles Novacap
Packaging Reel package
Capacitance 0.1μF
Tolerance ±10%
Voltage Rating DC 500V
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Applications General
Mounting Surface Mount, MLCC
Package 1812 (4532 Metric)
Dimension 0.180" L x 0.125" W (4.57mm x 3.18mm)
Thickness (Maximum) 0.065" (1.65mm)
Win Source Part Number 760667-1812B104K501NT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Family Name 1812B
Introduction Date July 06, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1812B104K501NT CAD Model

Description

Knowles Novacap has brought the 1812B104K501NT electronic component to the market.

    You May Also Be Interested in

    TDK Corporation
    CAP CER 0.1UF 4V X7S 0805
    Need more? Email Us
    Murata Electronics North America
    CAP CER 1000PF 100V NP0 RADIAL
    Need more? Email Us
    TDK Corporation
    CAP CER 1700PF 10KV Z5T BUTTON
    Need more? Email Us
    Pulse
    CAP CER 0.047UF 50V X7R 0805
    Need more? Email Us
    Songtian Electronics Co., LTD.
    CAP CER 100PF 250V Y5P RADIAL
    Lowest to $0.0406
    Kemet
    CAP CER 10000PF 200V X7R RADIAL
    Need more? Email Us
    TDK Corporation
    CAP CER 0.33UF 250V X7T SMD
    Need more? Email Us
    Kemet
    CAP CER 1500PF 100V Z5U RADIAL
    Need more? Email Us
    TDK Corporation
    CAP CER 2700PF 30KV Z5T DISK
    Need more? Email Us

    Top Sellers

    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    240+ $0.2090 $50.1600
    585+ $0.1715 $100.3275
    905+ $0.1661 $150.3205
    1,245+ $0.1608 $200.1960
    1,610+ $0.1554 $250.1940
    2,155+ $0.1394 $300.4070
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 1,260 pieces
    MOQ: 240 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess