EN
  • EN
  • DE

MMBZ15VDL-7

Part No MMBZ15VDL-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 40W PEAK POWER DUAL SURFACE MOUNT TVS | TVS DIODE 12.8V 21.2V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff 12.8V
Voltage - Breakdown (Minimum) 14.3V
Voltage - Clamping (Maximum) at Ipp 21.2V
Current - Peak Pulse (10/1000μs) 1.9A
Power - Peak Pulse 40W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number MMBZ15V
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225079-MMBZ15VDL-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ15VDL-7 CAD Model

Description

Product Overview: MMBZ15VDL-7 by Diodes Incorporated

The MMBZ15VDL-7 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to provide high-quality surge protection in electronic circuits. The MMBZ15VDL-7 is part of the Zener diode family, which is widely recognized for its ability to regulate voltage over a broad range of currents, making it an indispensable component in a variety of applications.

Key Features

  • Optimized Protection: The device offers excellent transient voltage suppression, thereby protecting sensitive electronics from voltage spikes and surges that can occur due to lightning strikes, load switch, or other transient events.
  • Low Leakage Current: It is designed with a low leakage current, ensuring minimal power loss and increased efficiency for the systems it is used in.
  • High Surge Capability: With its ability to handle high surge events, the MMBZ15VDL-7 is suitable for applications that may be exposed to harsh electrical environments.
  • Surface Mount Package: The diode comes in a small SOT-23 package, which is ideal for space-constrained applications and allows for easy integration into a wide range of electronic assemblies.
  • Lead-Free and RoHS Compliant: The product meets environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.

Applications

The versatility of the MMBZ15VDL-7 TVS diode makes it suitable for a wide array of applications. It can be used in:

  • Portable Devices
  • Power Management Systems
  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial Control Systems
  • Automotive Electronics

With its combination of features, the MMBZ15VDL-7 from Diodes Incorporated stands out as a reliable choice for designers and engineers looking for a TVS diode that offers both performance and durability. Its compact form factor, compliance with environmental standards, and capability to withstand electrical transients make it an essential component for safeguarding sensitive electronic circuits.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess