EN
  • EN
  • DE

CY8C6247FTI-D52T

Part No CY8C6247FTI-D52T
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description PSOC6  /  ARM® Cortex®-M0+, ARM® Cortex®-M4F series Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 1MB (1M x 8) FLASH 80-WLCSP (3.68x3.19)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Cypress Semiconductor Corp
Series PSoC® 6
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+, ARM® Cortex®-M4F
Core Size 32-Bit Dual-Core
Speed 100MHz, 150MHz
Connectivity FIFO, I²C, LINbus, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, CapSense, DMA, I²S, LCD, POR, PWM, Temp Sensor, WDT
Number of I/O 62
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 288K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b SAR, 10b Sigma-Delta; D/A 2x7/8b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-XFBGA, WLCSP
Supplier Device Package 80-WLCSP (3.68x3.19)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
Other Names 428-CY8C6247FTI-D52TTR
Standard Package 2,000
Win Source Part Number 965910-CY8C6247FTI-D52T
Ultra Librarian 3D Model Ultra Librarian CY8C6247FTI-D52T CAD Model

Description

The CY8C6247FTI-D52T is an integrated circuit that belongs to the PSoC 6 series of embedded microcontrollers.

  • Processor: Dual-Core 32-bit ARM Cortex-M0+ and Cortex-M4F
  • Speed: Up to 150MHz
  • Package: Tape & Reel
  • I/O Pins: 62
  • Connectivity Options: FIFO, I²C, LINbus, QSPI, SPI, UART/USART, USB
  • Peripherals: Brown-out Detect/Reset, CapSense, DMA, I²S, LCD, POR, PWM, Temp Sensor, WDT
  • Program Memory Size: 1MB (1M x 8)
  • Memory Type: FLASH
  • EEPROM: 32K x 8
  • RAM: 288K x 8
  • Data Converters: A/D 16x12b SAR, 10b Sigma-Delta and D/A 2x7/8b
  • Oscillator Type: External or Internal
  • Operating Temperature: -40°C ~ 85°C
  • Operating Supply Voltage: 1.71V ~ 3.6V
  • Manufacturer: Cypress Semiconductor Corp

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess