The OP77GPZ is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This op-amp is well-known for its very low offset voltage and drift, making it an excellent choice for applications where long-term stability is critical.
Key Features
- Low Offset Voltage: The OP77GPZ boasts an ultra-low offset voltage, which minimizes error in signal processing applications, ensuring high accuracy in measurements and control systems.
- Low Drift: With its low voltage drift over temperature, the OP77GPZ provides consistent performance, which is vital for precision applications operating across a range of environmental conditions.
- High Gain Bandwidth Product: This op-amp offers a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising gain.
- Low Noise: The OP77GPZ has a low noise figure, reducing the impact of unwanted electrical noise in sensitive applications like medical instrumentation or test equipment.
- Single-Supply Operation: It is capable of operating from a single supply, which simplifies power supply design and is beneficial for portable or space-constrained applications.
Applications
The OP77GPZ is versatile and can be used in a variety of applications, including:
- Precision instrumentation
- Data acquisition systems
- Analog filters
- Medical equipment
- Temperature measurement and control
- Professional audio equipment
Product Specifications
Parameter
Value
Offset Voltage
75 µV max
Input Bias Current
0.4 nA max
Supply Voltage Range
±3 V to ±18 V
Operating Temperature Range
-40°C to +125°C
The OP77GPZ is available in a through-hole package, making it easy to integrate into a wide range of electronic circuits. Its combination of precision, stability, and versatility makes it an excellent choice for engineers and designers looking for a reliable op-amp solution.