EN
  • EN
  • DE

S20K625E2

Part No S20K625E2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185629-S20K625E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20K625E2 CAD Model

Description

The S20K625E2 is a varistor from EPCOS (TDK) designed to protect electronic equipment from transient overvoltages. Varistors are voltage-dependent resistors that offer a high resistance under normal operating conditions. However, when subjected to a voltage surge, their resistance rapidly decreases, effectively clamping the voltage and diverting the surge current away from sensitive components, thereby safeguarding them from damage.

Applications

  • Power supplies: Protecting power supplies from voltage spikes and surges.
  • Consumer electronics: Safeguarding TVs, computers, and other household appliances from power line disturbances.
  • Industrial equipment: Protecting sensitive control circuits in industrial machinery.
  • Telecommunications equipment: Ensuring reliable operation of communication systems by mitigating the effects of lightning and other surges.
  • LED lighting: Protecting LED drivers from voltage surges, increasing the lifespan of LED fixtures.

Features

  • High surge current capability: Able to withstand large surge currents without failure.
  • Fast response time: Quickly clamps overvoltages, providing immediate protection.
  • Wide operating voltage range: Suitable for a variety of applications with different voltage requirements.
  • Compact size: Allows for easy integration into electronic circuits.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced equipment reliability: Protects electronic devices from damage caused by overvoltages.
  • Reduced downtime: Minimizes equipment failures due to voltage surges, leading to less downtime and reduced maintenance costs.
  • Extended product lifespan: Protects sensitive components from degradation caused by repeated exposure to overvoltages.
  • Improved safety: Reduces the risk of electrical hazards associated with voltage surges.
  • Cost-effective protection: Provides a simple and inexpensive solution for overvoltage protection.

Technical Specifications

The S20K625E2 varistor has a varistor voltage of 625V. The maximum surge current (8/20 µs pulse) that can be handled is typically around 6.0kA. The clamping voltage at this surge current level is specified in the datasheet. It is crucial to refer to the official EPCOS (TDK) datasheet for comprehensive electrical characteristics, mechanical dimensions, and safety certifications. The datasheet will also include the operating temperature range. The typical case size is a 20mm disc.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess