EN
  • EN
  • DE

GDZ5V1LP3-7

Part No GDZ5V1LP3-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 5.1V 5% 250mW 2-Pin X3-DFN T/R / DIODE ZENER 5.1V 250MW 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Maximum Power Dissipation 250mW
Current - Reverse Leakage @ Vr 200nA @ 2V
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 2-X3-DFN0603
Win Source Part Number 1040932-GDZ5V1LP3-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name GDZ5V1LP3-7
Introduction Date February 24, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian GDZ5V1LP3-7 CAD Model

Description

The GDZ5V1LP3-7 is a high-performance Zener diode from Diodes Incorporated, designed to offer a stable and precise voltage regulation solution with a nominal Zener voltage of 5.1V. This small-signal Zener diode is highly suitable for a wide range of applications, including voltage stabilization and clipping circuits.

Key Features

  • Low Zener Impedance: The GDZ5V1LP3-7 boasts a low dynamic impedance, ensuring a stable Zener voltage under varying current conditions.
  • High Surge Current Capability: This component is capable of withstanding high surge currents, making it ideal for applications that may experience transient voltage spikes.
  • Compact Form Factor: Housed in a small SOD-323 package, the GDZ5V1LP3-7 is optimized for space-constrained applications without sacrificing performance.
  • Lead-Free and RoHS Compliant: Diodes Incorporated ensures that this product meets current environmental standards, including the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Applications

The versatility of the GDZ5V1LP3-7 allows it to be used in a variety of electronic circuits. Common applications include:

  • Power Supply Regulation
  • Consumer Electronics
  • Overvoltage Protection Circuits
  • Industrial Electronics
  • Telecommunication Systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The GDZ5V1LP3-7 Zener diode is produced with stringent quality control processes, ensuring reliable performance and longevity in your electronic designs. With its robust construction and tested reliability, this Zener diode is a trusted choice for engineers and designers looking for a dependable voltage regulation solution.

Ordering Information

The GDZ5V1LP3-7 Zener diode is available for order in various quantities to meet the needs of both small-scale projects and large-volume production. For detailed ordering and pricing information, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
840+ $0.0596 $50.0640
2,045+ $0.0490 $100.2050
3,165+ $0.0474 $150.0210
4,360+ $0.0459 $200.1240
5,635+ $0.0444 $250.1940
7,540+ $0.0398 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 840 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess