EN
  • EN
  • DE

2SK161

Part No 2SK161
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description N CHANNEL JUNCTION TYPE (FM TUNER, VHF BAND AMPLIFIER APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127085-2SK161
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK161 CAD Model

Description

The 2SK161 is an N-channel junction field-effect transistor (JFET) manufactured by Toshiba Semiconductor and Storage. It's designed for low-noise amplifier applications, particularly in audio preamplifiers and instrumentation. Known for its high transconductance and low input capacitance, the 2SK161 provides excellent signal amplification with minimal signal distortion.

Applications

  • Audio Preamplifiers: Used in audio preamplifier circuits for amplifying weak audio signals with minimal noise.
  • Instrumentation Amplifiers: Employed in instrumentation amplifiers for high-precision signal amplification.
  • Low-Noise Amplifiers: Utilized in low-noise amplifier stages for sensitive signal detection.
  • Source Follower Circuits: Used in source follower circuits for impedance matching.
  • Analog Switches: Can be used as an analog switch in various electronic circuits.

Features

  • N-Channel JFET: An N-channel junction field-effect transistor.
  • Low Noise: Offers low noise characteristics for high-fidelity signal amplification.
  • High Transconductance: Provides high transconductance for efficient signal amplification.
  • Low Input Capacitance: Features low input capacitance for high-frequency performance.
  • High Input Impedance: Offers high input impedance for easy interfacing.

Benefits

  • Improved Audio Quality: Low noise characteristics enhance audio quality in preamplifier applications.
  • Precise Signal Amplification: High transconductance ensures precise and efficient signal amplification.
  • Minimal Signal Distortion: Low input capacitance minimizes signal distortion in high-frequency applications.
  • Simplified Circuit Design: High input impedance simplifies circuit design and impedance matching.
  • Enhanced Performance: Enhances the overall performance of electronic systems.

Additional Details

The 2SK161 typically comes in a through-hole package, such as TO-92. Proper biasing is crucial for optimal performance. Consult the device datasheet for detailed specifications, including voltage and current ratings, transconductance characteristics, and noise figure. Shielding may be required in sensitive applications to minimize interference. Careful consideration of biasing and operating conditions is essential for achieving the desired low-noise performance.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess