EN
  • EN
  • DE

FMMT5210TA

Part No FMMT5210TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Collector Base Voltage (VCBO) 50 V
Collector Emitter Voltage (VCEO) 50 V
Element Configuration Single
Emitter Base Voltage (VEBO) 4.5 V
Gain Bandwidth Product 30 MHz
Height 1 mm
Length 3.05 mm
Max Collector Current 50 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 330 mW
Min Operating Temperature -55 °C
Number of Pins 3
Polarity NPN
RoHS Compliant
Weight 200.998119 mg
Width 1.4 mm
Win Source Part Number 1059463-FMMT5210TA
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMMT5210TA CAD Model

Description

Introducing the FMMT5210TA PNP Transistor from Diodes Incorporated

The FMMT5210TA is a high-performance PNP bipolar junction transistor (BJT) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is designed to cater to a wide array of applications requiring efficient amplification and switching capabilities.

Encased in an SOT-23 package, the FMMT5210TA is a compact component that is both space-saving and power-efficient. It is capable of handling a collector current of up to -500 mA, making it suitable for moderate power applications. The device boasts a collector-emitter voltage (VCEO) of -160V, which allows it to withstand higher voltage applications, ensuring reliability and stability in your circuit designs.

The FMMT5210TA transistor is characterized by its low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation. This feature is particularly beneficial in power management circuits and applications where energy efficiency is paramount. Furthermore, the device exhibits excellent gain characteristics with a high hFE (DC current gain) value, ensuring a robust and consistent performance across a range of operating conditions.

Applications for the FMMT5210TA are diverse and include, but are not limited to, signal amplification in audio and video equipment, driving loads in control systems, and as a switch in various power management solutions. Its fast switching speeds make it an ideal choice for high-frequency operations, while its PNP polarity provides ease of integration into complementary or push-pull amplifier configurations.

Diodes Incorporated ensures that the FMMT5210TA meets stringent quality standards, offering reliability and performance that design engineers can trust. Whether you're designing consumer electronics, industrial control systems, or exploring innovative solutions in the IoT space, the FMMT5210TA is a versatile component that will enhance the performance of your electronic designs.

With its impressive electrical characteristics and compact footprint, the FMMT5210TA from Diodes Incorporated stands out as a superior choice for your semiconductor needs.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess