EN
  • EN
  • DE

FMMT620QTA

Part No FMMT620QTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description SS LOW SAT TRANSISTOR SOT23 T&R / Bipolar (BJT) Transistor NPN 80 V 1.5 A 160MHz 625 mW Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 200mV @ 20mA, 1.5A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 200mA, 2V
Power - Max 625 mW
Frequency - Transition 160MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
ECCN EAR99
HTSUS 8541.21.0075
Other Names 31-FMMT620QTATR
Standard Package 3,000
Win Source Part Number 1059473-FMMT620QTA
Ultra Librarian 3D Model Ultra Librarian FMMT620QTA CAD Model

Description

Introducing the FMMT620QTA Transistor from Diodes Incorporated

The FMMT620QTA is a high-performance NPN bipolar junction transistor (BJT) designed to meet the rigorous demands of modern electronic applications. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products, this transistor is part of their extensive portfolio of discrete and analog semiconductors. The FMMT620QTA is well-suited for a variety of applications, including switching and amplification purposes in consumer electronics, industrial systems, and communication devices.

Key Features

  • High Current Gain (hFE): This transistor offers a high current gain, ensuring efficient current amplification in circuits where it is implemented.
  • Low Saturation Voltage (VCE(sat)): The low collector-emitter saturation voltage minimizes power loss and improves efficiency, making it ideal for low-voltage operations.
  • Fast Switching Speed: The FMMT620QTA boasts a fast switching speed, which is crucial for high-frequency applications and for circuits that require rapid transitions between on and off states.
  • High Reliability: Diodes Incorporated has designed this transistor with a focus on reliability, ensuring stable performance over its lifespan even under varying conditions.
  • Compact SOT23 Package: The device comes in a small SOT23 package, which is perfect for space-constrained applications while still providing excellent thermal and electrical performance.

Applications

The versatility of the FMMT620QTA allows it to be used in a wide range of applications. Its high current gain and fast switching capabilities make it suitable for high-speed signal processing, while its low saturation voltage is beneficial for power management circuits. Additionally, it can be found in:

  • Driver stages in audio amplifiers
  • DC-DC converters
  • Motor control circuits
  • Switch mode power supplies (SMPS)
  • Linear amplifiers

With its robust design and high-performance characteristics, the FMMT620QTA from Diodes Incorporated is an excellent choice for engineers and designers looking to enhance their electronic projects. Its small footprint, combined with its powerful features, ensures that it can deliver the performance required for today's advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2509 $58.9615
565+ $0.2060 $116.3900
870+ $0.1995 $173.5650
1,200+ $0.1930 $231.6000
1,550+ $0.1866 $289.2300
2,075+ $0.1672 $346.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess