EN
  • EN
  • DE

X24C00SI

Part No X24C00SI
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990578-X24C00SI
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X24C00SI CAD Model

Description

The X24C00SI is a 128-byte CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It is organized as 16 pages of 8 bytes each and features a serial interface, making it suitable for low-density data storage in various applications.

Applications:

  • Consumer Electronics: Used for storing configuration data in consumer electronic devices such as TVs, DVD players, and set-top boxes.
  • Industrial Control Systems: Integrated into industrial control systems for storing calibration data and settings.
  • Automotive Electronics: Employed in automotive electronics for storing vehicle identification numbers (VIN) and other configuration parameters.
  • Medical Devices: Used in medical devices for storing calibration data and patient information.
  • Security Systems: Applied in security systems for storing access codes and configuration settings.

Features:

  • 128 Bytes of EEPROM: Provides 128 bytes of non-volatile data storage.
  • Serial Interface: Uses a simple serial interface for easy communication with microcontrollers.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Self-Timed Write Cycle: Features a self-timed write cycle for simplified programming.
  • High Reliability: Offers high reliability and data retention.

Benefits:

  • Non-Volatile Storage: Data is retained even when power is removed, ensuring reliable data storage.
  • Easy Interface: Serial interface simplifies integration with microcontrollers and other digital systems.
  • Low Power Consumption: Extends the battery life of portable devices.
  • Simplified Programming: Self-timed write cycle simplifies the programming process.
  • Robust Design: Designed for high reliability and long-term data retention.

The X24C00SI operates from a single 5V power supply and communicates via a simple serial interface. It features a self-timed write cycle, eliminating the need for external timing components. The EEPROM is designed for high reliability and offers data retention of up to 10 years. The device is often used to store small amounts of critical data that need to be preserved even when the device is powered off. The serial interface typically consists of clock and data lines, and the device is easy to control using standard microcontroller programming techniques. The small size and low power consumption make it a popular choice for embedded systems where space and power are limited.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess