EN
  • EN
  • DE

FMMT38CQTA

Part No FMMT38CQTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description SS MID-PERF TRANSISTOR SOT23 T&R / Bipolar (BJT) Transistor NPN - Darlington 60 V 300 mA 330 mW Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 300 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1.25V @ 8mA, 800mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 10000 @ 500mA, 5V
Power - Max 330 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
ECCN EAR99
HTSUS 8541.21.0095
Other Names 31-FMMT38CQTATR
Standard Package 3,000
Win Source Part Number 1059448-FMMT38CQTA
Ultra Librarian 3D Model Ultra Librarian FMMT38CQTA CAD Model

Description

Introducing the FMMT38CQTA Transistor by Diodes Incorporated

The FMMT38CQTA is a high-performance NPN bipolar junction transistor (BJT) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is designed to meet the needs of a wide range of electronic applications, offering superior switching and amplification capabilities.

Key Features:

  • High Current Gain: The FMMT38CQTA boasts a high current gain (hFE), which ensures efficient current amplification in electronic circuits. This feature makes it ideal for applications requiring high current output with a minimal input.
  • High Collector-Emitter Voltage: With a maximum collector-emitter voltage (VCEO) of 350V, the FMMT38CQTA can handle high voltage applications, providing reliable performance in demanding environments.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, reducing power loss and improving efficiency in switching applications.
  • Fast Switching Speed: The FMMT38CQTA is designed for fast switching, ensuring quick response times in circuits that require high-speed operation.
  • Compact SOT23 Package: Encased in a small surface-mount SOT23 package, the FMMT38CQTA is perfect for applications where space is at a premium, without compromising on power and performance.

Applications:

The versatility of the FMMT38CQTA makes it suitable for a broad range of applications, including:

  • Power management systems
  • Switching regulators
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • Other general-purpose amplification and switching applications

Quality and Reliability:

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The FMMT38CQTA is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. Whether for commercial, industrial, or consumer electronics, this transistor is designed to provide a reliable solution for your electronic circuit needs.

For detailed specifications, application notes, and additional resources, please refer to the official Diodes Incorporated datasheet for the FMMT38CQTA. Equip your electronic designs with the efficiency and reliability of Diodes Incorporated's semiconductors.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess