EN
  • EN
  • DE

DMP3036SFG-13

Part No DMP3036SFG-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 30V P-CHANNEL ENHANCEMENT MODE MOSFET POWERDI®
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Channel Type Type P
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 8.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 16.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1931pF @ 15V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 950mW (Ta)
Rds On (Maximum) @ Id, Vgs 20 mOhm @ 8A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package PowerDI3333-8
Package 8-PowerWDFN
Win Source Part Number 1168276-DMP3036SFG-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian DMP3036SFG-13 CAD Model

Description

Overview of DMP3036SFG-13

The DMP3036SFG-13 is a high-performance P-Channel MOSFET from Diodes Incorporated, a leading manufacturer in the semiconductor market. This power MOSFET is designed to deliver efficient power management and conversion for a wide range of applications. With its compact form factor and robust construction, the DMP3036SFG-13 is an ideal choice for designers looking to optimize their power systems.

Key Features

  • Device Type: P-Channel MOSFET
  • Package: PowerDI®3333-8, a space-saving and thermally efficient package
  • Drain-Source Voltage (VDS): -30V, providing good headroom for various applications
  • Continuous Drain Current (ID): -8.3A at 25°C, ensuring adequate current handling capability
  • RDS(on): 36mΩ at VGS = -10V, minimizing on-state resistance for better efficiency
  • Gate-Source Voltage (VGS): ±20V, offering a wide range for gate drive voltages
  • Fast Switching Speed: Enables high efficiency in switching applications
  • Low Threshold Voltage: Allows for operation with lower gate voltages, expanding compatibility with various drive circuits
  • RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic components

Applications

The DMP3036SFG-13 is well-suited for a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Drives
  • Portable Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMP3036SFG-13 is no exception. It is manufactured with high standards to ensure reliability and performance under various conditions. Its robust thermal properties make it suitable for operation in environments with high demands on temperature management.

In summary, the DMP3036SFG-13 from Diodes Incorporated is a versatile and reliable P-Channel MOSFET that offers excellent performance for power management tasks. Its combination of low on-resistance, high current capability, and fast switching speeds make it an efficient solution for designers looking to optimize their power circuitry.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3838 $55.3520
90+ $1.1354 $102.1860
140+ $1.0999 $153.9860
190+ $1.0644 $202.2360
245+ $1.0290 $252.1050
330+ $0.9225 $304.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess