Introducing the DMP3017SFG-7-55 by Diodes Incorporated
The DMP3017SFG-7-55 is a cutting-edge P-Channel MOSFET from the reputable manufacturer, Diodes Incorporated. This high-performance component is designed to deliver efficiency and reliability for a wide range of applications. With its advanced features and robust design, it is particularly well-suited for power management tasks in modern electronic devices.
Key Features and Benefits
- Low On-Resistance: The DMP3017SFG-7-55 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved overall efficiency in circuit operation.
- High Power Dissipation: With a power dissipation of up to 2.5W, this MOSFET can handle significant power levels, making it ideal for demanding applications.
- High Threshold Voltage: The device features a threshold voltage (V<sub>th) that ensures accurate switching and minimizes the risk of unintentional activation.
- Advanced Packaging: Enclosed in a PowerDI® 3333-8 package, the DMP3017SFG-7-55 offers superior thermal performance and a compact footprint for space-sensitive designs.
- Lead-Free and RoHS Compliant: The MOSFET is manufactured with environmentally friendly materials, adhering to the latest RoHS directives for reduced environmental impact.
Applications
The versatility of the DMP3017SFG-7-55 makes it an excellent choice for a variety of applications, including:
- Power Supply Circuits
- DC-DC Converters
- Load Switches
- Battery Management Systems
- Motor Control Units
Whether you're designing a sophisticated power management system or looking for a reliable switch for your motor control unit, the DMP3017SFG-7-55 provides the performance and durability needed for your project. With Diodes Incorporated's commitment to quality, you can trust this MOSFET to deliver top-notch results in your electronic designs.
Technical Specifications
Some of the key technical specifications of the DMP3017SFG-7-55 include:
- Drain-Source Voltage (V<sub>DS): -30V
- Continuous Drain Current (I<sub>D): -20A
- Pulsed Drain Current (I<sub>DM): -80A
- Power Dissipation (P<sub>D): 2.5W
- Operating Temperature Range: -55°C to +150°C
For a comprehensive understanding of the DMP3017SFG-7-55's capabilities and suitability for your specific application, please refer to the detailed datasheet provided by Diodes Incorporated.