EN
  • EN
  • DE

DMP1011LFV-7

Part No DMP1011LFV-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET P-CH 12V 19A POWERDI3333 / P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) at 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Maximum) at Id, Vgs 11.7mOhm at 12A, 4.5V
Vgs(th) (Maximum) at Id 1.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 9.5nC at 6V
Maximum Vgs -6V
Input Capacitance (Ciss) (Maximum) at Vds 913pF at 6V
Power Dissipation (Maximum) 2.16W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerDI3333-8
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 2,000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802762-DMP1011LFV-7
Ultra Librarian 3D Model Ultra Librarian DMP1011LFV-7 CAD Model

Description

The DMP1011LFV-7 is a high-performance P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed to deliver efficient power management and is suitable for a wide range of applications, including load switch, power management, and battery protection circuits.

Key Features

  • Low On-Resistance: The DMP1011LFV-7 boasts an exceptionally low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High Power Dissipation: With a power dissipation of 1.4W, this MOSFET can handle significant power, making it ideal for demanding applications.
  • Advanced Packaging: Encased in a compact SOT-23 footprint, the DMP1011LFV-7 offers a space-saving solution without compromising on performance.
  • Voltage Rating: The device supports a drain-source voltage (V<sub>DS) of -12V, allowing for integration into numerous circuit designs.
  • Gate Threshold Voltage: A low gate threshold voltage (V<sub>GS(th)) ensures that the MOSFET can be easily driven by low-voltage logic circuits.

Applications

The versatility of the DMP1011LFV-7 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Power management in portable and battery-powered devices
  • DC/DC converters
  • Load switch circuits
  • Reverse battery protection

Reliability and Quality

Diodes Incorporated is committed to providing high-quality products. The DMP1011LFV-7 is no exception, with its robust design ensuring long-term reliability. This MOSFET is also RoHS compliant, adhering to environmental standards and ensuring a reduced environmental impact.

Ordering Information

For purchasing the DMP1011LFV-7, reference its full product name to ensure accuracy in orders. Diodes Incorporated provides comprehensive support and detailed product specifications to aid in the selection and application of their components.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3650 $58.4000
390+ $0.2995 $116.8050
600+ $0.2901 $174.0600
825+ $0.2808 $231.6600
1,065+ $0.2714 $289.0410
1,425+ $0.2434 $346.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,802 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess