EN
  • EN
  • DE

DMOZ33V-7

Part No DMOZ33V-7
Manufacturer Diodes Incorporated
Catalog Unclassified
Description DIODE CHIP 3.3V SOD-123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 109894-DMOZ33V-7
Ultra Librarian 3D Model Ultra Librarian DMOZ33V-7 CAD Model

Description

Introducing Product DMOZ33V-7 from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the DMOZ33V-7, a robust and versatile Zener diode designed to meet a broad range of voltage regulation requirements. This Zener diode is a popular choice for professionals seeking reliable voltage clamping and protection in their electronic circuits.

The DMOZ33V-7 is characterized by its 33V nominal Zener voltage, providing a precise voltage reference for various applications. This diode comes in a compact SOD-123 package, which is favored for its small footprint, making it an excellent choice for space-constrained applications. Despite its small size, it offers a power dissipation of 1W, ensuring sufficient handling capability for a range of operating conditions.

One of the key features of the DMOZ33V-7 is its low leakage current, which enhances the overall efficiency of the device. This characteristic is crucial for maintaining the stability and reliability of the voltage regulation in sensitive electronic systems. Additionally, the diode boasts a high surge capability, providing excellent transient protection that is essential for safeguarding electronic components against voltage spikes and surges.

The DMOZ33V-7 is designed to operate over a wide temperature range, from -55°C to +150°C, making it suitable for use in various environmental conditions. This feature ensures that the diode can maintain its performance and longevity even in extreme temperatures, which is particularly beneficial for outdoor or industrial applications.

With its lead-free and RoHS compliant construction, the DMOZ33V-7 also meets the environmental standards set for electronic components. This commitment to sustainability ensures that the product is not only beneficial for your electronic needs but also considerate of the environmental impact.

In summary, the DMOZ33V-7 Zener diode from Diodes Incorporated is a high-performance, reliable, and environmentally friendly solution for voltage regulation and protection in electronic circuits. Its compact design, robust performance, and wide operating temperature range make it an ideal choice for designers and engineers looking to enhance the stability and safety of their electronic systems.

You May Also Be Interested in

Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess