DMN2041L-7-F/MN9 - N-Channel Enhancement Mode Field Effect Transistor
The DMN2041L-7-F/MN9 from Diodes Incorporated is a high-performance, N-channel enhancement mode field-effect transistor (FET) designed for a wide range of applications. This MOSFET is a part of Diodes Incorporated's extensive portfolio of semiconductor components, known for their reliability and efficiency. The DMN2041L-7-F/MN9 is particularly suitable for power management tasks in both portable and stationary electronics.
Key Features
- Low On-Resistance: The device features a low on-resistance of typically 8.5 mOhms at VGS = 4.5V, which enhances its efficiency in conducting applications.
- High Continuous Drain Current: It is capable of supporting a high continuous drain current (ID) of up to 6.5A, making it suitable for high-power applications.
- Gate Threshold Voltage: With a gate threshold voltage (VGS(th)) of 1.0V (min) to 2.5V (max), it allows for low-voltage operation, which is ideal for battery-operated devices.
- Low Input Capacitance: The transistor offers a low input capacitance (Ciss) of 622pF, which contributes to faster switching speeds.
- High-Speed Switching: The fast switching characteristics make it an excellent choice for high-frequency circuits and applications requiring rapid on-off cycles.
- Surface-Mount Package: The DMN2041L-7-F/MN9 comes in a small surface-mountable SOT-23 package, which is space-efficient and suitable for compact PCB layouts.
Applications
The DMN2041L-7-F/MN9 is versatile and can be used in a variety of applications such as:
- Power Management Circuits
- DC/DC Converters
- Battery Powered Devices
- Motor Drives
- Load/Power Switching
- Portable Electronic Devices
With its combination of low on-resistance, high drain current capability, and fast switching speeds, the DMN2041L-7-F/MN9 is an excellent choice for designers looking to optimize power efficiency and performance in their electronic designs. Diodes Incorporated's commitment to quality ensures that this MOSFET will provide reliable and consistent performance across a range of applications.