EN
  • EN
  • DE

DMG7410SFG-7

Part No DMG7410SFG-7
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE MOSFET POWERDI®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 752923-DMG7410SFG-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMG7410SFG-7 CAD Model

Description

DMG7410SFG-7 - N-Channel Enhancement Mode MOSFET

The DMG7410SFG-7 is a high-performance, N-Channel enhancement mode field-effect transistor (MOSFET) from Diodes Incorporated. It is designed for fast switching applications and is a part of the company's extensive range of MOSFETs that offer designers a balance between efficiency and cost-effectiveness.

This particular MOSFET is housed in a compact SOT-363 package, which is ideal for space-constrained applications. With its low on-resistance and high continuous drain current, the DMG7410SFG-7 is optimized for power management tasks in a variety of electronic devices, from portable gadgets to larger industrial systems.

Key Features:

  • Low On-Resistance (R<sub>DS(on)): This MOSFET offers a low on-state resistance, which translates to reduced power losses and improved efficiency in operation.
  • High-Speed Switching: The device is engineered for rapid switching, making it suitable for high-frequency applications.
  • High Continuous Drain Current (I<sub>D): It can handle a substantial continuous current, allowing for robust performance in demanding situations.
  • Low Threshold Voltage (V<sub>GS(th)): The low gate threshold voltage ensures that the MOSFET can be driven at lower voltages, which is beneficial for battery-operated devices.
  • Halogen-Free and RoHS Compliant: The product is manufactured with environmental considerations in mind, adhering to RoHS regulations and being free from halogen materials.

Applications:

With its versatile characteristics, the DMG7410SFG-7 is suitable for a wide array of applications, including but not limited to:

  • Power Management Circuits
  • DC/DC Converters
  • Load/Power Switches
  • Battery Management Systems
  • Motor Control Modules

Overall, the DMG7410SFG-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power management systems with a MOSFET that offers a balanced performance in a small footprint.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess