EN
  • EN
  • DE

AZ431AR-BTRE1

Part No AZ431AR-BTRE1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS / V-Ref Adjustable 2.5V to 18V 100mA 4-Pin(3+Tab) SOT-89 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 221880-AZ431AR-BTRE1
Popularity Medium
Supply and Demand Status Balance
Family Name AZ431
Introduction Date November 22, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ431AR-BTRE1 CAD Model

Description

The AZ431AR-BTRE1 is a precision programmable shunt regulator from Diodes Incorporated, designed to offer a solution for adjustable voltage references in various applications. This versatile component is a three-terminal adjustable regulator with a guaranteed thermal stability over applicable temperature ranges.

Key Features

  • Adjustable Output Voltage: The device offers an output voltage range that can be set to any value between Vref (approximately 2.5V) and 36V with two external resistors.
  • Low Dynamic Output Impedance: The dynamic output impedance of the AZ431AR-BTRE1 is typically 0.2 ohms, a feature that contributes to stable operation and precise voltage regulation.
  • Temperature Compensated: With its temperature-compensated design, the regulator maintains a stable output voltage over a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Low Operational Current: This shunt regulator operates with a low typical current of 0.4mA, making it suitable for energy-sensitive applications.
  • Surface-Mount Package: The AZ431AR-BTRE1 comes in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications and allows for efficient automated assembly.

Applications

The AZ431AR-BTRE1 is widely used in numerous electronic circuits and applications including:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Adjustable voltage or current regulators
  • Precision data systems
  • Instrumentation

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ431AR-BTRE1 is no exception. This shunt regulator is designed to meet stringent industry standards, ensuring long-term reliability and performance for mission-critical applications.

Ordering Information

The AZ431AR-BTRE1 is available for order with the designated part number for ease of identification and procurement. For detailed product specifications, application notes, and additional resources, interested parties are encouraged to visit the Diodes Incorporated official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess