EN
  • EN
  • DE

LM4041QAIM3-1.2/NO

Part No LM4041QAIM3-1.2/NO
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT23-3 / Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.225V
Current - Output 12 mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz 20µVrms
Voltage - Input -
Current - Supply -
Current - Cathode 65 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353157-LM4041QAIM3-1.2/NO
Ultra Librarian 3D Model Ultra Librarian LM4041QAIM3-1.2/NO CAD Model

Description

Product Overview: LM4041QAIM3-1.2/NO - Texas Instruments

The LM4041QAIM3-1.2/NO is a precision micro-power shunt voltage reference from Texas Instruments, offering high stability and accuracy for a wide variety of applications. This adjustable shunt voltage reference is designed with advanced technology to ensure reliability and performance, making it an ideal choice for demanding environments.

Key Features

  • Voltage Accuracy: The device provides a precise voltage reference with a typical accuracy of ±1%.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, ensuring stable operation over a wide temperature range.
  • Wide Operating Current Range: The LM4041QAIM3-1.2/NO operates over a current range of 45 μA to 10 mA, offering flexibility for various circuit configurations.
  • Adjustable Output: This reference voltage can be adjusted over a range, providing design versatility for specific application requirements.

Applications

With its robust design and precise voltage regulation, the LM4041QAIM3-1.2/NO is suitable for a variety of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Power supply monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4041QAIM3-1.2/NO is no exception. It is designed to meet the rigorous standards required for industrial and automotive applications, ensuring a reliable performance in the most challenging conditions.

Package and Availability

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. The LM4041QAIM3-1.2/NO is widely available and supported by Texas Instruments' extensive technical documentation and design resources.

In summary, the LM4041QAIM3-1.2/NO from Texas Instruments is a versatile, high-accuracy shunt voltage reference that offers stable performance and is suitable for a broad range of applications where voltage precision is critical.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9119 $54.0309
25+ $4.0303 $100.7575
39+ $3.9043 $152.2677
53+ $3.7784 $200.2552
69+ $3.6525 $252.0225
92+ $3.2746 $301.2632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,460 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess