EN
  • EN
  • DE

DM0Z33V-7

Part No DM0Z33V-7
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOD523
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 752916-DM0Z33V-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM0Z33V-7 CAD Model

Description

Product Overview: DM0Z33V-7 - Diodes Incorporated

The DM0Z33V-7 is a high-performance, precision Zener diode from Diodes Incorporated, designed to offer excellent voltage regulation with a minimal footprint. This robust semiconductor device is a popular choice for a wide range of applications, including voltage reference, surge suppression, and circuit protection in consumer electronics, telecommunications, and industrial equipment.

Key Features

  • Zener Voltage: The DM0Z33V-7 provides a precise Zener voltage of 3.3V, making it ideal for 3.3V regulated power supply applications.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate power levels, suitable for various electronic circuits.
  • Package: Encased in a small SOD-523 package, the DM0Z33V-7 is optimized for space-constrained applications, ensuring a compact and efficient design.
  • High Stability: The device offers excellent stability and reliability over its operational life, providing consistent performance even under varying conditions.
  • Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the circuit in which it is used.
  • RoHS Compliant: As a RoHS-compliant product, the DM0Z33V-7 meets environmental standards, minimizing the use of hazardous substances in its manufacture.

Applications

The DM0Z33V-7 is versatile and can be used in a variety of applications, including:

  • Power management in portable devices
  • Voltage regulation for microcontrollers and digital ICs
  • Overvoltage and transient voltage protection
  • Reference voltage in analog-to-digital converters
  • Consumer electronics such as TVs, computers, and mobile devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DM0Z33V-7 is no exception. It is manufactured to high standards, ensuring that it meets the stringent requirements for performance and reliability. Whether for commercial production or specialized applications, the DM0Z33V-7 from Diodes Incorporated stands as a reliable choice for designers and engineers seeking a high-quality Zener diode solution.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess