EN
  • EN
  • DE

DGD2181S8-13

Part No DGD2181S8-13
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description HIGH-SIDE AND LOW-SIDE GATE DRIVER IN SO-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 10 V ~ 20 V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 1.9A, 2.3A
High Side Voltage - Max (Bootstrap) 600V
Rise / Fall Time (Typ) 40ns, 20ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1167683-DGD2181S8-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name DGD2181
Introduction Date December 08, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian DGD2181S8-13 CAD Model

Description

Product Overview: DGD2181S8-13

The DGD2181S8-13 is a high-performance gate driver IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This gate driver is specifically engineered to provide efficient and reliable driving for N-channel MOSFETs and IGBTs, making it an ideal component for a wide range of power conversion applications.

Key Features

  • High Drive Current: The DGD2181S8-13 offers a robust output drive current, capable of sourcing up to 2A and sinking up to 2A. This high current capability ensures rapid charging and discharging of the gate capacitance, resulting in improved switching performance.
  • Wide Operating Voltage Range: With an operating voltage range from 10V to 20V, the device provides designers with flexibility in various application requirements and ensures compatibility with a broad spectrum of MOSFETs and IGBTs.
  • Dual Independent Channels: The device features two independent channels that allow for the control of two separate MOSFETs or IGBTs, or for the use in a half-bridge configuration, providing versatility in circuit design.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function protects the power switches by ensuring that the gate driver only operates when the supply voltage is within an acceptable range.
  • 3.3V and 5V Logic Compatible: The input logic levels are compatible with both 3.3V and 5V logic, allowing for easy integration with various microcontrollers and logic devices.

Applications

The DGD2181S8-13 is suitable for a wide array of applications including:

  • DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems

Package and Quality

Encased in a compact SO-8 package, the DGD2181S8-13 is designed for space-constrained applications without compromising on performance. The device is also RoHS compliant, adhering to environmental standards, and is characterized for operation from -40°C to +125°C, ensuring reliability in harsh environments.

With its robust feature set and Diodes Incorporated's commitment to quality, the DGD2181S8-13 gate driver IC stands out as a superior choice for designers looking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9902 $54.4610
125+ $0.8125 $101.5625
195+ $0.7871 $153.4845
265+ $0.7617 $201.8505
340+ $0.7363 $250.3420
455+ $0.6601 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess