EN
  • EN
  • DE

DGD2181MS8-13

Part No DGD2181MS8-13
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201960-DGD2181MS8-13
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package Tape & Reel (TR)
Product Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 10V ~ 20V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian DGD2181MS8-13 CAD Model

Description

Introducing the DGD2181MS8-13 - High-Efficiency Gate Driver from Diodes Incorporated

The DGD2181MS8-13 is a state-of-the-art, high-voltage gate driver specifically designed to drive N-Channel MOSFETs and IGBTs. Manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors, this gate driver is engineered to deliver high-speed performance and efficiency, making it an ideal solution for a wide range of power conversion applications.

Product Features:

  • High Voltage Tolerance: The DGD2181MS8-13 is capable of withstanding voltages up to 600V, offering robust performance for high voltage applications.
  • High Peak Output Current: With a peak output current of up to 2.5A, this gate driver can efficiently switch power devices, enabling fast switching times and reducing power losses.
  • Integrated Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the gate driver operates at optimal power levels, protecting the device and the system it controls.
  • Matched Propagation Delays: This gate driver offers matched propagation delays, which is essential for maintaining signal integrity and timing accuracy in complex circuits.
  • Independent High-Side and Low-Side Outputs: The DGD2181MS8-13 provides independent outputs for high-side and low-side gate drive, offering flexibility and improved control in various circuit configurations.
  • Compact Package: Available in an MSOP-8 package, the DGD2181MS8-13 is designed for space-constrained applications, without compromising on power and efficiency.

Applications:

The DGD2181MS8-13 is versatile and can be used in a range of applications, including:

  • DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems

Why Choose the DGD2181MS8-13?

When it comes to driving power MOSFETs and IGBTs, the DGD2181MS8-13 by Diodes Incorporated stands out for its high efficiency, reliability, and compact design. Its advanced features ensure that your power management systems operate with precision, safety, and minimal power loss. Whether you are designing consumer electronics, industrial machinery, or automotive systems, the DGD2181MS8-13 offers the performance and quality that professionals trust.

Upgrade your power systems with the DGD2181MS8-13 and experience the difference in gate driving technology. For more information and to view detailed specifications, visit Diodes Incorporated's official website or contact their sales and support team.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3629 $51.9838
52+ $1.9388 $100.8176
80+ $1.8782 $150.2560
111+ $1.8176 $201.7536
143+ $1.7571 $251.2653
191+ $1.5753 $300.8823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,930 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess