Product Overview: DFLZ22 - Zener Diode
The DFLZ22 is a high-quality Zener diode from Diodes Incorporated, designed for applications requiring voltage regulation and voltage reference. This precision Zener diode offers a nominal Zener voltage of 22V, making it suitable for a variety of electronic circuits where consistent voltage is critical.
Key Features
- Zener Voltage (VZ): 22V with a tolerance of ±5%, providing an accurate voltage reference for your circuits.
- Power Dissipation (PD): Capable of dissipating up to 1.0W of power, ensuring reliable operation under high-load conditions.
- Package: Available in a standard DO-204AL package, which is known for its ease of integration into various PCB designs.
- Thermal Resistance: Low thermal resistance allows for efficient heat dissipation, enhancing the diode's longevity and stability.
- Reverse Leakage Current: Exhibits low leakage current characteristics, minimizing power loss and improving efficiency.
- Operating Temperature Range: Can operate over a wide temperature range from -55°C to +150°C, suitable for harsh environments.
Applications
The DFLZ22 Zener diode is versatile and can be used in a wide range of applications, including:
- Power supply regulation
- Voltage reference in analog circuits
- Surge suppression/protection circuits
- Switching power supplies
- Consumer electronics
Quality and Reliability
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DFLZ22 Zener diode is manufactured with this commitment in mind, ensuring that it performs consistently across various conditions and applications. With its robust design and precise voltage control, the DFLZ22 is an excellent choice for designers looking for a dependable Zener diode solution.