The Atmel AT17LV020 is a 2-Megabit Serial Configuration Memory designed to configure Field Programmable Gate Arrays (FPGAs). It is a low-voltage device requiring a 3.3V supply, offering a compact and efficient solution for FPGA configuration.
Applications
- FPGA Configuration
- Data Storage for Embedded Systems
- Boot Memory for Microcontrollers
- Industrial Control Systems
- Telecommunications Equipment
Features
- 2-Megabit (262,144 x 8) Capacity
- Low-Voltage Operation: 3.3V
- Serial Interface for Easy Configuration
- Fast Configuration Time
- Programming Voltage: 3.3V
- Low Power Consumption
- Available in Compact Packages
Benefits
- Efficient FPGA Configuration: Provides a reliable and efficient method for configuring FPGAs.
- Low-Voltage Operation: Suitable for low-power applications.
- Fast Configuration: Minimizes FPGA startup time.
- Compact Size: Enables integration into small form-factor systems.
- Easy to Use: Simple serial interface simplifies system design.
Additional Details
The AT17LV020 uses a serial interface, typically SPI, to communicate with the FPGA. The configuration data is stored in non-volatile memory, ensuring that the FPGA is configured automatically upon power-up. The device offers a reliable and cost-effective solution for FPGA configuration in a variety of applications. Although listed as END-OF-LIFE, it may be suitable for legacy systems or niche applications requiring this specific configuration memory.