EN
  • EN
  • DE

D1213A-01LPQ-7B

Part No D1213A-01LPQ-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10VC DFN1006-2 / 10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Steering (Rail to Rail)
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 10V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.85pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Base Product Number D1213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names D1213A-01LPQ-7B-ND,31-D1213A-01LPQ-7BCT,31-D1213A-01LPQ-7BDKR,31-D1213A-01LPQ-7BTR
Standard Package 10,000
Win Source Part Number 965917-D1213A-01LPQ-7B
Ultra Librarian 3D Model Ultra Librarian D1213A-01LPQ-7B CAD Model

Description

Product Overview: D1213A-01LPQ-7B

The D1213A-01LPQ-7B is a cutting-edge semiconductor device from Diodes Incorporated, a renowned manufacturer in the electronics industry. This product is designed to provide robust protection for sensitive electronic circuits and components against damaging electrostatic discharge (ESD) events. It is an essential component for modern electronic designs that require high reliability and durability.

Key Features:

  • ESD Protection: The D1213A-01LPQ-7B is specifically engineered to safeguard high-speed data lines and other sensitive circuitry from ESD strikes, which can reach several kilovolts during an event. It is capable of withstanding ESD events in accordance with the IEC 61000-4-2 standard.
  • Low Capacitance: With its low loading capacitance, this device is ideal for protecting high-speed data lines without significantly affecting signal integrity. This feature makes it suitable for applications such as USB interfaces, HDMI, and other high-speed data communications.
  • Small Footprint: The compact form factor of the D1213A-01LPQ-7B allows for space-saving on PCBs, making it a perfect fit for portable and miniaturized electronic devices.
  • Lead-Free and RoHS Compliant: In alignment with modern environmental standards, this product is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in a wide range of consumer electronics.

Applications:

The D1213A-01LPQ-7B is versatile and can be used in a variety of applications where ESD protection is critical. Common uses include:

  • Mobile Phones
  • Personal Computers
  • Portable Electronics
  • Networking Devices
  • Digital Cameras

Product Specifications:

  • Package: The device comes in a DFN1006-2 package, which is known for its small size and low profile.
  • Operating Temperature: It is designed to operate within a wide temperature range, ensuring reliability across various environmental conditions.
  • Quality Assurance: Diodes Incorporated is committed to delivering high-quality products, and the D1213A-01LPQ-7B is no exception, undergoing rigorous testing to ensure performance and durability.

With its combination of ESD protection, low capacitance, and compact size, the D1213A-01LPQ-7B from Diodes Incorporated is an excellent choice for designers looking to enhance the resilience and longevity of their electronic products.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1278 $50.4810
955+ $0.1048 $100.0840
1,480+ $0.1016 $150.3680
2,035+ $0.0983 $200.0405
2,635+ $0.0950 $250.3250
3,525+ $0.0852 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess