EN
  • EN
  • DE

BZT52C16LP-7

Part No BZT52C16LP-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 250MW 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±6%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 100nA @ 11.2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package X1-DFN1006-2
Win Source Part Number 049950-BZT52C16LP-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C16LP-7 CAD Model

Description

Overview of BZT52C16LP-7 Zener Diode

The BZT52C16LP-7 is a high-performance Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a wide array of electronic applications. This low-profile, surface-mount device is part of the BZT52 series, renowned for its reliability and consistency.

Key Features

  • Nominal Zener Voltage: The BZT52C16LP-7 offers a nominal Zener voltage of 16V, making it suitable for voltage regulation tasks in the 16-volt range.
  • Power Dissipation: With a power dissipation of 410mW, this Zener diode can handle a moderate amount of power, ensuring stable operation in various circuits.
  • Low Leakage Current: It exhibits low leakage current characteristics, which is crucial for maintaining energy efficiency and preventing unwanted power loss in sensitive circuits.
  • High Stability: The device is designed to offer high stability and reliability over its operational life, contributing to the longevity and durability of the applications it is used in.
  • Compact Package: Enclosed in a small SOD-123 package, the BZT52C16LP-7 is ideal for space-constrained applications, without compromising on performance.

Applications

The BZT52C16LP-7 is versatile and can be used in various types of electronic equipment, including:

  • Consumer electronics such as TVs, radios, and computers
  • Telecommunication devices
  • Industrial control systems
  • Power management modules
  • Automotive and battery-powered applications

Quality and Compliance

Diodes Incorporated ensures that the BZT52C16LP-7 meets rigorous quality standards. The product is compliant with RoHS directives, indicating that it is free from hazardous substances commonly found in electronic components. Additionally, it is characterized for operation from -55°C to +150°C, reflecting its ability to perform in extreme environmental conditions.

With its robust design and precision voltage regulation, the BZT52C16LP-7 is an excellent choice for designers seeking a reliable Zener diode solution. Its integration into various circuits showcases Diodes Incorporated's commitment to providing components that enhance the performance and efficiency of electronic systems.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
980+ $0.0512 $50.1760
2,385+ $0.0420 $100.1700
3,690+ $0.0407 $150.1830
5,080+ $0.0394 $200.1520
6,565+ $0.0381 $250.1265
8,775+ $0.0342 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,050 pieces
MOQ: 980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess