EN
  • EN
  • DE

BZT52C12S-7

Part No BZT52C12S-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 200MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 12 V 200 mW ±5% Surface Mount SOD-323
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name BZT52C12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT52C12S, BZT52C12SDICT, BZT52C12STR-ND, BZT52C12SDITR, BZT52C12STR, BZT52C12SCT-ND, BZT52C12SCT, BZT52C12S7
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913913-BZT52C12S-7
Ultra Librarian 3D Model Ultra Librarian BZT52C12S-7 CAD Model

Description

Introducing the BZT52C12S-7 Zener Diode from Diodes Incorporated

The BZT52C12S-7 is a high-quality Zener diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This Zener diode offers a 12V nominal Zener voltage, making it suitable for a wide range of voltage regulation applications. It is housed in a small SOD-323 package, which is ideal for space-constrained applications.

With its precise voltage regulation capabilities, the BZT52C12S-7 is an excellent choice for providing reference voltages in numerous electronic circuits. It can be used in applications such as power supplies, consumer electronics, and industrial equipment, where a stable and reliable voltage reference is crucial.

Key Features of the BZT52C12S-7 Zener Diode

  • Nominal Zener Voltage: 12V with a tolerance of ±5%, providing a stable reference voltage for various applications.
  • Power Dissipation: Capable of dissipating up to 410mW of power, ensuring adequate power handling for most low-power applications.
  • Compact Form Factor: The SOD-323 package is not only space-efficient but also offers excellent thermal performance for its size.
  • Low Leakage Current: Exhibits low leakage current characteristics, enhancing the overall efficiency of the device.
  • Operating Temperature Range: Can operate over a wide temperature range from -55°C to +150°C, making it robust for challenging environments.

The BZT52C12S-7 also features a fast response time, ensuring that it can respond quickly to changes in voltage, which is essential for protecting sensitive electronic components from voltage spikes. Additionally, it is designed for automatic insertion, which is a benefit for mass production environments where speed and consistency are key.

Diodes Incorporated has a reputation for producing reliable and high-performance semiconductor products. The BZT52C12S-7 Zener diode is another example of their commitment to quality, offering both performance and durability. Whether you're designing a new circuit or looking to improve an existing one, this Zener diode is an excellent choice for maintaining voltage stability and protecting your electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0684 $50.2740
1,780+ $0.0562 $100.0360
2,760+ $0.0544 $150.1440
3,800+ $0.0527 $200.2600
4,915+ $0.0509 $250.1735
6,580+ $0.0456 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess