EN
  • EN
  • DE
  • IT

BSS8402DW-7-G

Part No BSS8402DW-7-G
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET N/P-CH 60V/50V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel Complementary
Drain to Source Voltage (Vdss) 60V, 50V
Current - Continuous Drain (Id) @ 25°C 115mA (Ta), 130mA (Ta)
Rds On (Max) @ Id, Vgs 13.5Ohm @ 500mA, 10V, 10Ohm @ 100mA, 5V
Vgs(th) (Max) @ Id 2.5V @ 250µA, 2V @ 1mA
Input Capacitance (Ciss) (Max) @ Vds 50pF @ 25V, 45pF @ 25V
Power - Max 200mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number BSS8402
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 83446-BSS8402DW-7-G
Ultra Librarian 3D Model Ultra Librarian BSS8402DW-7-G CAD Model

Description

Introducing the BSS8402DW-7-G Dual P-Channel MOSFET by Diodes Incorporated

The BSS8402DW-7-G is a state-of-the-art dual P-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This compact and efficient MOSFET is engineered to deliver high-performance switching capabilities for a wide range of applications.

Key Features:

  • Low On-Resistance: The BSS8402DW-7-G features a low on-resistance, which ensures minimal power loss during operation, leading to an overall increase in energy efficiency.
  • Dual MOSFET Configuration: With two P-Channel MOSFETs in one package, this device allows for space-saving designs and simplifies the circuit layout.
  • High Power and Current Handling: This MOSFET is capable of handling high power levels and continuous current, making it suitable for demanding applications.
  • Advanced Packaging: The BSS8402DW-7-G comes in a small SOT-363 package, which is ideal for applications where space is at a premium.
  • Lead-Free and RoHS Compliant: In keeping with environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for electronic designs.

Applications:

The versatility of the BSS8402DW-7-G allows it to be used in a variety of applications, including:

  • Power Management Circuits
  • Load/Charge Switches
  • Battery Management Systems
  • DC/DC Converters
  • Portable Electronic Devices

Reliability and Performance:

Diodes Incorporated is committed to delivering products that meet the highest standards of reliability and performance. The BSS8402DW-7-G is no exception, as it has undergone rigorous testing to ensure it performs to the specifications under a wide range of conditions.

Whether you're designing power management systems for portable electronics or looking for efficient switching solutions, the BSS8402DW-7-G offers the quality and performance that engineers and designers have come to expect from Diodes Incorporated.

With its robust feature set and compact form factor, the BSS8402DW-7-G is an excellent choice for your next electronics project. Its combination of efficiency, power handling, and space-saving design makes it a valuable component in any advanced electronic system.

You May Also Be Interested in

Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1421 $61.7052
28+ $4.2192 $118.1376
43+ $4.0875 $175.7625
59+ $3.9559 $233.3981
76+ $3.8242 $290.6392
102+ $3.4280 $349.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess