EN
  • EN
  • DE

BFN19TA

Part No BFN19TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-89
Collector Base Voltage (VCBO) 300 V
Collector Emitter Voltage (VCEO) 300 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 100 MHz
Max Collector Current 200 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 1 W
Min Operating Temperature -65 °C
Polarity PNP
RoHS Non-Compliant
Win Source Part Number 992104-BFN19TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFN19TA CAD Model

Description

The BFN19TA from Diodes Incorporated is a state-of-the-art NPN bipolar junction transistor (BJT) designed for high-performance applications in modern electronics. This versatile transistor is a preferred choice for designers who require a reliable and efficient component for amplification and switching purposes.

Key Features

  • High Current Gain: The BFN19TA boasts a high current gain (hFE), which ensures that the transistor can amplify weak signals effectively. This makes it suitable for various amplification tasks in audio, signal processing, and other electronic circuits.
  • Low Saturation Voltage: Its low collector-emitter saturation voltage (VCE(sat)) minimizes power loss and improves efficiency, particularly important in battery-powered devices.
  • Fast Switching Speeds: With its rapid switching capabilities, the BFN19TA is ideal for applications that require quick transitions between the on and off states, such as digital logic circuits.
  • Surface-Mount Package: The device comes in a surface-mount SOT-23 package, which is perfect for automated assembly processes and helps save valuable board space in compact electronic systems.

Applications

The BFN19TA is suitable for a wide range of applications, including:

  • Signal amplification in audio equipment
  • Driver stages in amplifiers and switches
  • Control systems in industrial electronics
  • Power management in portable devices
  • Digital logic circuits

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 45V
Collector Current (IC) 100mA
Power Dissipation (PD) 350mW
Operating Temperature Range (Tj) -55°C to +150°C

The BFN19TA is a testament to Diodes Incorporated's dedication to providing high-quality electronic components that meet the demanding needs of modern technology. Its combination of efficiency, reliability, and compact form factor makes it an excellent choice for designers seeking performance and durability.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess