EN
  • EN
  • DE

MAX8770GTL

Part No MAX8770GTL
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Fall Time 20 ns
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 40
Operating Supply Current 5 mA
Operating Supply Voltage 5.5 V
Output Current 2.2 A
Output Voltage 1.5 V
Radiation Hardening No
Rise Time 20 ns
RoHS Compliant
Switching Frequency 600 kHz
Win Source Part Number 1075798-MAX8770GTL
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8770GTL CAD Model

Description

Maxim Integrated's MAX8770GTL - High-Efficiency, Multi-Phase Notebook Power-Supply Controller

The MAX8770GTL from Maxim Integrated is a state-of-the-art multi-phase power-supply controller designed to meet the rigorous demands of modern notebook computers. This advanced controller is optimized to provide high efficiency, excellent transient response, and robust power management for CPU core power supplies. The MAX8770GTL is a key component in ensuring that notebooks operate reliably under various load conditions, while also extending battery life through its efficient design.

Featuring a multi-phase buck topology, the MAX8770GTL can deliver precise voltage regulation by distributing the power load across multiple phases. This not only increases efficiency but also reduces the thermal footprint, allowing for cooler operation and less stress on system components. The controller supports both Intel's IMVP-6 and IMVP-6+ specifications, making it versatile for integration with a wide range of notebook platforms.

The MAX8770GTL boasts an array of features that enhance its performance and functionality. It includes active voltage positioning with adjustable gain and offset, which helps to maintain a stable output voltage despite rapid changes in load. This is particularly important in maintaining the performance and stability of the CPU under varying operational conditions. Additionally, the controller offers a 0.5% system accuracy over the entire temperature range, ensuring reliable and consistent power delivery to the CPU.

For system protection, the MAX8770GTL incorporates several safeguards. Overvoltage, undervoltage, and overcurrent protections are built-in, safeguarding the notebook's components from potential damage due to electrical anomalies. The controller also features a thermal warning output, which alerts the system in the event of overheating, allowing for preventative measures to be taken before any critical damage occurs.

Integration with the system is made easy thanks to the MAX8770GTL's SMBus interface, which allows for digital programming and diagnostics. This digital interface enables precise control over the power supply parameters and provides real-time monitoring of the system's status, which is essential for advanced power management strategies.

In summary, the MAX8770GTL from Maxim Integrated is a sophisticated and reliable solution for managing notebook power supplies. Its combination of high efficiency, advanced features, and robust protection mechanisms make it an ideal choice for manufacturers looking to enhance the performance and longevity of their notebook offerings.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nichia Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6962 $51.2658
22+ $4.6739 $102.8258
34+ $4.5278 $153.9452
46+ $4.3817 $201.5582
60+ $4.2357 $254.1420
79+ $3.7975 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess