EN
  • EN
  • DE

M25C22

Part No M25C22
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033104-M25C22
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M25C22 CAD Model

Description

The M25C22 is a monolithic silicon integrated circuit intended for use as a peripheral driver in industrial and automotive applications. It is designed to drive inductive loads such as relays, solenoids, and small DC motors. This device incorporates protection features to ensure robust operation in harsh environments.

Applications

  • Driving relays in automotive systems (e.g., door locks, window lifts)
  • Controlling solenoids in industrial machinery
  • Actuating small DC motors in various applications
  • General-purpose driver for inductive loads

Features

  • High output current capability: Up to 500 mA
  • Overvoltage protection: Protects the device from voltage spikes
  • Overtemperature protection: Shuts down the output in case of excessive temperature
  • Short-circuit protection: Limits the output current in case of a short circuit
  • Integrated flyback diode: Protects against inductive kickback voltage
  • CMOS compatible input: Can be directly driven by CMOS logic circuits

Benefits

  • Robust and reliable operation in harsh environments due to built-in protection features
  • Simplified circuit design due to integrated flyback diode
  • Direct interface with CMOS logic circuits eliminates the need for external components
  • High output current capability allows driving a wide range of inductive loads
  • Reduced system cost due to integrated protection features

Additional Details

The M25C22 typically operates from a supply voltage of 5V to 24V. The device is available in a variety of packages, including DIP and SOIC. The operating temperature range is typically -40°C to +125°C. The device features a diagnostic output that indicates the status of the protection features. It is designed to withstand transients and voltage fluctuations commonly found in automotive and industrial environments. Internal current limiting ensures protection of the driver and the driven load. The device is also designed to minimize electromagnetic interference (EMI).

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess