Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Collector Base Voltage (VCBO) 300 V
Collector Emitter Breakdown Voltage 60 V
Collector Emitter Voltage (VCEO) 500 mV
Current Rating 50 mA
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 100 MHz
Lead Free Contains Lead
Max Breakdown Voltage 200 V
Max Collector Current 1 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 1 W
Min Operating Temperature -55 °C
Mount Surface Mount, Through Hole
Packaging Cut Tape
Polarity NPN
RoHS Compliant
Transition Frequency 100 MHz
Voltage Rating (DC) 300 V
Weight 188.014037 mg
Win Source Part Number 1049131-BF720TA
Categories RF Transistors(BJT)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF720TA CAD Model

Description

The BF720TA, from Diodes Incorporated, is a high-quality, robust NPN medium-frequency transistor tailored for applications requiring efficient amplification and switching. This device is an excellent choice for designers looking to optimize their circuitry for performance and reliability in a compact footprint.

Key Features

  • Transistor Type: The BF720TA is an NPN transistor, which is widely used in electronic circuits for switching and amplification due to its fast response and high efficiency.
  • High Frequency Performance: It is designed for medium-frequency applications, making it suitable for a variety of RF applications.
  • Low Noise: With its low noise characteristics, the BF720TA is ideal for use in audio amplifiers and other sensitive signal processing circuits where maintaining signal integrity is crucial.
  • Power Dissipation: The device is capable of dissipating up to 225 mW, allowing for robust operation in a variety of conditions.
  • Voltage and Current Ratings: It has a collector-base voltage (VCBO) of 20V, a collector-emitter voltage (VCEO) of 15V, and a collector current (IC) of 50 mA, ensuring it can handle moderate power levels in electronic circuits.
  • SOT-23 Package: Encased in a small SOT-23 package, the BF720TA is designed for surface-mount technology (SMT), which makes it suitable for high-density PCB designs and automated assembly processes.

Applications

The BF720TA is versatile and can be used in a wide range of applications, including but not limited to:

  • Medium-frequency amplifiers
  • Signal processing
  • Audio amplifiers
  • RF circuits
  • Switching networks
  • Oscillators

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BF720TA is no exception. It is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. The transistor is RoHS compliant, making it environmentally friendly and suitable for use in various global markets.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

CEL
RF TRANSISTOR NPN SOT-523
Need more? Email Us
ECAD model for NE68019-T1-A
Rohm Semiconductor
NPN 100MA 50V DIGITAL TRANSISTOR / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100 mA 250 MHz 200 mW Surface Mount UMT3
Lowest to $0.2336
ECAD model for DTC124EU3T106
Diodes Incorporated
TRANS PNP -60V 1A SOT-89 / Bipolar (BJT) Transistor PNP 60 V 1 A 100MHz 1 W Surface Mount SOT-89-3
Need more? Email Us
ECAD model for BSR31TA
NXP / Nexperia
RF TRANS NPN 15V 1.6GHZ SOT323-3 / RF Transistor NPN 15V 50mA 1.6GHz 300mW Surface Mount SC-70
Need more? Email Us
ECAD model for BFS17W,115
CEL
TRANSISTOR NPN DUAL 6-SMINI
Need more? Email Us
ECAD model for UPA895TS-T3-A
CEL
TRANSISTOR NPN 1GHZ M03
Lowest to $1.4631
ECAD model for NE681M03-T1-A
Diodes Incorporated
Trans Hi-perf NPN 300V SOT-223
Need more? Email Us
ECAD model for BF720TA
Diodes Incorporated
TRANS NPN 45V 0.5A SOT23-3 / Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 310 mW Surface Mount SOT-23-3
Lowest to $1.6421
ECAD model for BC817-16Q-7-F
Infineon Technologies
Transistor Rf NPN 4.5V SOT-343
Need more? Email Us
ECAD model for BFP 405 E6433

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention