Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 NPN (Dual)
VCEO Maximum Collector-Emitter Breakdown Voltage 5.5V
Frequency - Transition 6.5GHz
Noise Figure (dB Typ @ f) 1.9dB to 2.5dB @ 2GHz
Maximum Power Dissipation 130mW
Typical Gain (hFE) (Min) 100 @ 5mA, 1V
Maximum Current Collector 100mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-Super Lead-Less MiniMold
Win Source Part Number 1116527-UPA895TS-T3-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA895TS-T3-A CAD Model

Description

The CEL UPA895TS-T3-A transistor is a 2 NPN (Dual) polarity transistor with a maximum current collector of 100mA.

  • Current Collector: 100mA
  • Frequency Transition: 6.5GHz
  • Noise Figure (dB Typ @ f): 1.9dB to 2.5dB @ 2GHz
  • Temperature Range: 150°C
  • Power Dissipation: 130mW
  • Gain (hFE) (Min): 100 @ 5mA, 1V
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V

You May Also Be Interested in

Freescale Semiconductor - NXP
IC TRANS NPN RF LOW NOISE SC70-4
Need more? Email Us
ECAD model for MBC13900T1
ON Semiconductor
TRANS PNP 45V 0.1A TO92 / Bipolar (BJT) Transistor PNP 45 V 100 mA 320MHz 625 mW Through Hole TO-92 (TO-226)
Lowest to $0.2937
ECAD model for BC557BZL1G
Infineon Technologies
TRANS PNP 45V 0.1A SOT323 / Bipolar (BJT) Transistor PNP 45 V 100 mA 250MHz 250 mW Surface Mount PG-SOT323
Lowest to $0.0759
ECAD model for BC857CWH6327XTSA1
Panasonic
TRANS NPN/PNP 50V 0.1A MINI6 / Bipolar (BJT) Transistor Array NPN, PNP 50V 100mA 150MHz 300mW Surface Mount Mini6-G4-B
Lowest to $0.7011
ECAD model for DMG204010R
Infineon Technologies
TRANS NPN 45V 0.1A SOT23 / Bipolar (BJT) Transistor NPN 45 V 100 mA 250MHz 330 mW Surface Mount PG-SOT23
Need more? Email Us
ECAD model for BCX70KE6327HTSA1
DIOTEC Electronics Corporation
TRANS NPN 45V 0.8A TO92 / Bipolar (BJT) Transistor NPN 45 V 800 mA 100MHz 625 mW Through Hole TO-92
Lowest to $0.0190
ECAD model for BC337-16
Nexperia USA Inc.
TRANS NPN 50V 3A SOT89 / Bipolar (BJT) Transistor NPN 50 V 3 A 100MHz 1.6 W Surface Mount SOT-89
Lowest to $0.1360
ECAD model for PBSS4350X,115
Diodes Incorporated
Trans Hi-perf NPN 300V SOT-223
Need more? Email Us
ECAD model for BF720TA
NXP / Nexperia
RF TRANS NPN 5.5V 21GHZ 4DFP / RF Transistor NPN 5.5V 60mA 21GHz 225mW Surface Mount 4-DFP
Lowest to $1.0571
ECAD model for BFU660F,115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention