Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-343-4
Collector Base Voltage (VCBO) 15 V
Collector Emitter Breakdown Voltage 5 V
Collector Emitter Voltage (VCEO) 4.5 V
Continuous Collector Current 12 mA
Current Rating 12 mA
Emitter Base Voltage (VEBO) 1.5 V
Frequency 25 GHz
Gain 23 dB
Gain Bandwidth Product 25 GHz
Lead Free Yes
Max Collector Current 25 mA
Max Frequency 25 GHz
Maximum Operating Temperature 150 °C
Max Power Dissipation 75 mW
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 4
Polarity NPN
Power Dissipation 55 mW
RoHS Compliant
Transition Frequency 25 GHz
Voltage Rating (DC) 4.5 V
Win Source Part Number 981540-BFP 405 E6433
Categories RF Transistors(BJT)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFP 405 E6433 CAD Model

Description

The Infineon Technologies BFP 405 E6433 is a high-frequency NPN transistor designed for use in RF transistors (BJT) applications. Bold the product name (e.g., BAV99S,135 → BFP 405 E6433) and manufacturer (e.g., Nexperia USA Inc. → Infineon Technologies).

  • Frequency Range: 100 MHz to 25 GHz
  • Gain Bandwidth Product: 25 GHz
  • Power Dissipation: 55 mW
  • Operating Temperature: 150 °C
  • Mounting: Surface mount device
  • Package: 4-pin SOT-343-4
  • Collector Base Voltage (VCBO): 15 V
  • Collector Emitter Breakdown Voltage: 5 V
  • Collector Emitter Voltage (VCEO): 4.5 V
  • Maximum Collector Current: 25 mA
  • Continuous Collector Current: 12 mA
  • RoHS Compliant: Yes

You May Also Be Interested in

Rohm Semiconductor
NPN 100MA 50V DIGITAL TRANSISTOR / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100 mA 250 MHz 200 mW Surface Mount UMT3
Lowest to $0.2336
ECAD model for DTC124EU3T106
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT23-3 / RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT23
Lowest to $0.3546
ECAD model for BFR193E6327HTSA1
Infineon Technologies
RF TRANS NPN 15V 5GHZ SOT23-3 / RF Transistor NPN 15V 45mA 5GHz 280mW Surface Mount PG-SOT23
Lowest to $0.3591
ECAD model for BFR92PE6327HTSA1
Diodes Incorporated
TRANS NPN 450V 4A TO220-3 / Bipolar (BJT) Transistor NPN 450 V 4 A 4MHz 75 W Through Hole TO-220-3
Need more? Email Us
ECAD model for APT13005DT-G1
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT323 / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Lowest to $0.1331
ECAD model for BC807-40W,135
Diodes Incorporated
TRANS NPN 45V 0.5A SOT23-3 / Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 310 mW Surface Mount SOT-23-3
Lowest to $1.6421
ECAD model for BC817-16Q-7-F
Nexperia USA Inc.
TRANS NPN/PNP 45V 0.1A 6DFN / Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6
Lowest to $1.4662
ECAD model for BC847QAPNZ
Infineon Technologies
Transistor Rf NPN 4.5V SOT-343
Need more? Email Us
ECAD model for BFP 405 E6433
Freescale Semiconductor - NXP
IC TRANS NPN RF LOW NOISE SC70-4
Need more? Email Us
ECAD model for MBC13900T1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention